☰
OPA838DCKEVM
OPA838DCKEVM
Active
Description:  EVAL BOARD FOR OPA838
Manufacturer:  Texas Instruments
History Price: $118.8
In Stock: 15120
OPA838DCKEVM Specification
Specification
Part No
OPA838DCKEVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
350V/?s
Voltage - Supply, Single/Dual
40 mA
Board Type
960 ?A
Supplied Contents
2.7V ~ 5.4V, ?.35V ~ 2.7V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
OPA838
Current - Output / Channel
90 MHz
OPA838DCKEVM PDF Datasheet
OPA838DCKEVM Related Parts
OPA1622EVM
OPA1622EVM
Texas Instruments
EVALUATION MODULE
OPA1688EVM
OPA1688EVM
Texas Instruments
EVAIL MOD
OPA1S2384EVM
OPA1S2384EVM
Texas Instruments
EVAL MODULE FOR OPA1S2384
OPA1S2385EVM
OPA1S2385EVM
Texas Instruments
MODULE EVAL FOR OPA1S2385
OPA2391DSBGAEVM
OPA2391DSBGAEVM
Texas Instruments
OPA2391 EVALUATION MODULE FOR LO
OPA2810DGKEVM
OPA2810DGKEVM
Texas Instruments
EVAL BOARD
OPA2835IDGSEVM
OPA2835IDGSEVM
Texas Instruments
EVAL MODULE FOR OPA2835
OPA2836IDGSEVM
OPA2836IDGSEVM
Texas Instruments
EVAL MOD FOR OPA2836 VSSOP/MSOP
OPA2837DGKEVM
OPA2837DGKEVM
Texas Instruments
EVAL BOARD FOR OPA2837
OPA2863DGKEVM
OPA2863DGKEVM
Texas Instruments
EVALUATION MODULE FOR OPA2863 VE
OPA3695EVM
OPA3695EVM
Texas Instruments
EVALUATION MODULE FOR OPA3695
OPA3S2859RTWEVM
OPA3S2859RTWEVM
Texas Instruments
EVAL BOARD FOR OPA3S2859-EP
OPA838DCKEVM Compare Parts
  • OPA838DCKEVM vs OPAMPEVM-SOT23
  • OPA838DCKEVM vs OPAMPEVM-SOIC
  • OPA838DCKEVM vs OPAMPEVM-PDIP
  • OPA838DCKEVM vs OPAMPEVM-MSOPTSSOP
  • OPA838DCKEVM vs OPA862DEVM
  • OPA838DCKEVM vs OPA858DSGEVM
  • OPA838DCKEVM vs OPA857EVM-978
  • OPA838DCKEVM vs OPA857EVM
  • OPA838DCKEVM vs OPA855DSGEVM
  • OPA838DCKEVM vs OPA838DBVEVM
  • OPA838DCKEVM vs OPA837DCKEVM
  • OPA838DCKEVM vs OPA837DBVEVM
  • OPA838DCKEVM vs OPA836IDBVEVM
  • OPA838DCKEVM vs OPA835IDBVEVM
  • OPA838DCKEVM vs OPA818DRGEVM
  • OPA838DCKEVM vs OPA659EVM
  • OPA838DCKEVM vs OPA653EVM
  • OPA838DCKEVM vs OPA548EVM
  • OPA838DCKEVM vs OPA547EVM
  • OPA838DCKEVM vs OPA521EVM
  • OPA838DCKEVM vs OPA462EVM
  • OPA838DCKEVM vs OPA455EVM
  • OPA838DCKEVM vs OPA3S328EVM
  • OPA838DCKEVM vs OPA3S2859RTWEVM
  • OPA838DCKEVM vs OPA3695EVM
  • OPA838DCKEVM vs OPA2863DGKEVM
  • OPA838DCKEVM vs OPA2837DGKEVM
  • OPA838DCKEVM vs OPA2836IDGSEVM
  • OPA838DCKEVM vs OPA2835IDGSEVM
  • OPA838DCKEVM vs OPA2810DGKEVM
  • OPA838DCKEVM vs OPA2391DSBGAEVM
  • OPA838DCKEVM vs OPA1S2385EVM
  • OPA838DCKEVM vs OPA1S2384EVM
  • OPA838DCKEVM vs OPA1688EVM
  • OPA838DCKEVM vs OPA1622EVM
  • OPA838DCKEVM vs OPA928EVM
  • OPA838DCKEVM vs OPA593EVM
  • OPA838DCKEVM vs OPA2392DSBGA-EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods