Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Texas Instruments OPA818DRGEVM
OPA818DRGEVM
Active
Op Amp Evaluation Boards
Description:
OP AMP
Manufacturer:
Texas Instruments
Datasheet:
OPA818DRGEVM Datasheet
History Price: $118.8
In Stock: 42145
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OPA818DRGEVM Specification
Specification
Part No
OPA818DRGEVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
J-FET
Output Type
Single-Ended
Slew Rate
1400V/?s
Voltage - Supply, Single/Dual
55 mA
Board Type
27.7 mA
Supplied Contents
6V ~ 13V, +4/-2V ~ 6.5V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
OPA818
Current - Output / Channel
-
OPA818DRGEVM PDF Datasheet
OPA818DRGEVM Datasheet
Click and Download: OPA818DRGEVM Datasheet
OPA818DRGEVM Related Parts
OPA1622EVM
Texas Instruments
EVALUATION MODULE
OPA1688EVM
Texas Instruments
EVAIL MOD
OPA1S2384EVM
Texas Instruments
EVAL MODULE FOR OPA1S2384
OPA1S2385EVM
Texas Instruments
MODULE EVAL FOR OPA1S2385
OPA2391DSBGAEVM
Texas Instruments
OPA2391 EVALUATION MODULE FOR LO
OPA2810DGKEVM
Texas Instruments
EVAL BOARD
OPA2835IDGSEVM
Texas Instruments
EVAL MODULE FOR OPA2835
OPA2836IDGSEVM
Texas Instruments
EVAL MOD FOR OPA2836 VSSOP/MSOP
OPA2837DGKEVM
Texas Instruments
EVAL BOARD FOR OPA2837
OPA2863DGKEVM
Texas Instruments
EVALUATION MODULE FOR OPA2863 VE
OPA3695EVM
Texas Instruments
EVALUATION MODULE FOR OPA3695
OPA3S2859RTWEVM
Texas Instruments
EVAL BOARD FOR OPA3S2859-EP
OPA818DRGEVM Compare Parts
OPA818DRGEVM vs OPAMPEVM-SOT23
OPA818DRGEVM vs OPAMPEVM-SOIC
OPA818DRGEVM vs OPAMPEVM-PDIP
OPA818DRGEVM vs OPAMPEVM-MSOPTSSOP
OPA818DRGEVM vs OPA862DEVM
OPA818DRGEVM vs OPA858DSGEVM
OPA818DRGEVM vs OPA857EVM-978
OPA818DRGEVM vs OPA857EVM
OPA818DRGEVM vs OPA855DSGEVM
OPA818DRGEVM vs OPA838DCKEVM
OPA818DRGEVM vs OPA838DBVEVM
OPA818DRGEVM vs OPA837DCKEVM
OPA818DRGEVM vs OPA837DBVEVM
OPA818DRGEVM vs OPA836IDBVEVM
OPA818DRGEVM vs OPA835IDBVEVM
OPA818DRGEVM vs OPA659EVM
OPA818DRGEVM vs OPA653EVM
OPA818DRGEVM vs OPA548EVM
OPA818DRGEVM vs OPA547EVM
OPA818DRGEVM vs OPA521EVM
OPA818DRGEVM vs OPA462EVM
OPA818DRGEVM vs OPA455EVM
OPA818DRGEVM vs OPA3S328EVM
OPA818DRGEVM vs OPA3S2859RTWEVM
OPA818DRGEVM vs OPA3695EVM
OPA818DRGEVM vs OPA2863DGKEVM
OPA818DRGEVM vs OPA2837DGKEVM
OPA818DRGEVM vs OPA2836IDGSEVM
OPA818DRGEVM vs OPA2835IDGSEVM
OPA818DRGEVM vs OPA2810DGKEVM
OPA818DRGEVM vs OPA2391DSBGAEVM
OPA818DRGEVM vs OPA1S2385EVM
OPA818DRGEVM vs OPA1S2384EVM
OPA818DRGEVM vs OPA1688EVM
OPA818DRGEVM vs OPA1622EVM
OPA818DRGEVM vs OPA928EVM
OPA818DRGEVM vs OPA593EVM
OPA818DRGEVM vs OPA2392DSBGA-EVM
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods