☰
OPA659EVM
OPA659EVM
Active
Description:  EVAL MODULE FOR OPA659
Manufacturer:  Texas Instruments
Datasheet:   OPA659EVM Datasheet
History Price: $58.8
In Stock: 10120
OPA659EVM Specification
Specification
Part No
OPA659EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
J-FET
Output Type
-
Slew Rate
2550V/?s
Voltage - Supply, Single/Dual
70 mA
Board Type
32 mA
Supplied Contents
?.5V ~ 6.5V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
OPA659
Current - Output / Channel
650 MHz
OPA659EVM Related Parts
OPA1622EVM
OPA1622EVM
Texas Instruments
EVALUATION MODULE
OPA1688EVM
OPA1688EVM
Texas Instruments
EVAIL MOD
OPA1S2384EVM
OPA1S2384EVM
Texas Instruments
EVAL MODULE FOR OPA1S2384
OPA1S2385EVM
OPA1S2385EVM
Texas Instruments
MODULE EVAL FOR OPA1S2385
OPA2391DSBGAEVM
OPA2391DSBGAEVM
Texas Instruments
OPA2391 EVALUATION MODULE FOR LO
OPA2810DGKEVM
OPA2810DGKEVM
Texas Instruments
EVAL BOARD
OPA2835IDGSEVM
OPA2835IDGSEVM
Texas Instruments
EVAL MODULE FOR OPA2835
OPA2836IDGSEVM
OPA2836IDGSEVM
Texas Instruments
EVAL MOD FOR OPA2836 VSSOP/MSOP
OPA2837DGKEVM
OPA2837DGKEVM
Texas Instruments
EVAL BOARD FOR OPA2837
OPA2863DGKEVM
OPA2863DGKEVM
Texas Instruments
EVALUATION MODULE FOR OPA2863 VE
OPA3695EVM
OPA3695EVM
Texas Instruments
EVALUATION MODULE FOR OPA3695
OPA3S2859RTWEVM
OPA3S2859RTWEVM
Texas Instruments
EVAL BOARD FOR OPA3S2859-EP
OPA659EVM Compare Parts
  • OPA659EVM vs OPAMPEVM-SOT23
  • OPA659EVM vs OPAMPEVM-SOIC
  • OPA659EVM vs OPAMPEVM-PDIP
  • OPA659EVM vs OPAMPEVM-MSOPTSSOP
  • OPA659EVM vs OPA862DEVM
  • OPA659EVM vs OPA858DSGEVM
  • OPA659EVM vs OPA857EVM-978
  • OPA659EVM vs OPA857EVM
  • OPA659EVM vs OPA855DSGEVM
  • OPA659EVM vs OPA838DCKEVM
  • OPA659EVM vs OPA838DBVEVM
  • OPA659EVM vs OPA837DCKEVM
  • OPA659EVM vs OPA837DBVEVM
  • OPA659EVM vs OPA836IDBVEVM
  • OPA659EVM vs OPA835IDBVEVM
  • OPA659EVM vs OPA818DRGEVM
  • OPA659EVM vs OPA653EVM
  • OPA659EVM vs OPA548EVM
  • OPA659EVM vs OPA547EVM
  • OPA659EVM vs OPA521EVM
  • OPA659EVM vs OPA462EVM
  • OPA659EVM vs OPA455EVM
  • OPA659EVM vs OPA3S328EVM
  • OPA659EVM vs OPA3S2859RTWEVM
  • OPA659EVM vs OPA3695EVM
  • OPA659EVM vs OPA2863DGKEVM
  • OPA659EVM vs OPA2837DGKEVM
  • OPA659EVM vs OPA2836IDGSEVM
  • OPA659EVM vs OPA2835IDGSEVM
  • OPA659EVM vs OPA2810DGKEVM
  • OPA659EVM vs OPA2391DSBGAEVM
  • OPA659EVM vs OPA1S2385EVM
  • OPA659EVM vs OPA1S2384EVM
  • OPA659EVM vs OPA1688EVM
  • OPA659EVM vs OPA1622EVM
  • OPA659EVM vs OPA928EVM
  • OPA659EVM vs OPA593EVM
  • OPA659EVM vs OPA2392DSBGA-EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods