☰
OPA593EVM
OPA593EVM
Active
Description:  PROTOTYPE
Manufacturer:  Texas Instruments
Datasheet:   OPA593EVM Datasheet
History Price: $98.75
In Stock: 40700
OPA593EVM Specification
Specification
Part No
OPA593EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
General Purpose
Output Type
Single-Ended
Slew Rate
45V/?s
Voltage - Supply, Single/Dual
300 mA
Board Type
3.25 mA
Supplied Contents
10V ~ 85V, ?V ~ 42.5V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
OPA593
Current - Output / Channel
10 MHz
OPA593EVM Related Parts
OPA1622EVM
OPA1622EVM
Texas Instruments
EVALUATION MODULE
OPA1688EVM
OPA1688EVM
Texas Instruments
EVAIL MOD
OPA1S2384EVM
OPA1S2384EVM
Texas Instruments
EVAL MODULE FOR OPA1S2384
OPA1S2385EVM
OPA1S2385EVM
Texas Instruments
MODULE EVAL FOR OPA1S2385
OPA2391DSBGAEVM
OPA2391DSBGAEVM
Texas Instruments
OPA2391 EVALUATION MODULE FOR LO
OPA2810DGKEVM
OPA2810DGKEVM
Texas Instruments
EVAL BOARD
OPA2835IDGSEVM
OPA2835IDGSEVM
Texas Instruments
EVAL MODULE FOR OPA2835
OPA2836IDGSEVM
OPA2836IDGSEVM
Texas Instruments
EVAL MOD FOR OPA2836 VSSOP/MSOP
OPA2837DGKEVM
OPA2837DGKEVM
Texas Instruments
EVAL BOARD FOR OPA2837
OPA2863DGKEVM
OPA2863DGKEVM
Texas Instruments
EVALUATION MODULE FOR OPA2863 VE
OPA3695EVM
OPA3695EVM
Texas Instruments
EVALUATION MODULE FOR OPA3695
OPA3S2859RTWEVM
OPA3S2859RTWEVM
Texas Instruments
EVAL BOARD FOR OPA3S2859-EP
OPA593EVM Compare Parts
  • OPA593EVM vs OPAMPEVM-SOT23
  • OPA593EVM vs OPAMPEVM-SOIC
  • OPA593EVM vs OPAMPEVM-PDIP
  • OPA593EVM vs OPAMPEVM-MSOPTSSOP
  • OPA593EVM vs OPA862DEVM
  • OPA593EVM vs OPA858DSGEVM
  • OPA593EVM vs OPA857EVM-978
  • OPA593EVM vs OPA857EVM
  • OPA593EVM vs OPA855DSGEVM
  • OPA593EVM vs OPA838DCKEVM
  • OPA593EVM vs OPA838DBVEVM
  • OPA593EVM vs OPA837DCKEVM
  • OPA593EVM vs OPA837DBVEVM
  • OPA593EVM vs OPA836IDBVEVM
  • OPA593EVM vs OPA835IDBVEVM
  • OPA593EVM vs OPA818DRGEVM
  • OPA593EVM vs OPA659EVM
  • OPA593EVM vs OPA653EVM
  • OPA593EVM vs OPA548EVM
  • OPA593EVM vs OPA547EVM
  • OPA593EVM vs OPA521EVM
  • OPA593EVM vs OPA462EVM
  • OPA593EVM vs OPA455EVM
  • OPA593EVM vs OPA3S328EVM
  • OPA593EVM vs OPA3S2859RTWEVM
  • OPA593EVM vs OPA3695EVM
  • OPA593EVM vs OPA2863DGKEVM
  • OPA593EVM vs OPA2837DGKEVM
  • OPA593EVM vs OPA2836IDGSEVM
  • OPA593EVM vs OPA2835IDGSEVM
  • OPA593EVM vs OPA2810DGKEVM
  • OPA593EVM vs OPA2391DSBGAEVM
  • OPA593EVM vs OPA1S2385EVM
  • OPA593EVM vs OPA1S2384EVM
  • OPA593EVM vs OPA1688EVM
  • OPA593EVM vs OPA1622EVM
  • OPA593EVM vs OPA928EVM
  • OPA593EVM vs OPA2392DSBGA-EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods