Channels per IC
2 - Dual
1 - Single
Amplifier Type
Transimpedance
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
150V/?s
130V/?s
Voltage - Supply, Single/Dual
100 mA
60 mA
Supplied Contents
2.7V ~ 5.5V, ?.35V ~ 2.75V
3V ~ 12.6V, ?.5V ~ 6.3V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
OPA1S2385
OPA862
Current - Output / Channel
250 MHz
-