Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments LP87331Q1EVM
LP87331Q1EVM
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LP87332A-Q1
Manufacturer:
Texas Instruments
Datasheet:
LP87331Q1EVM Datasheet
History Price: $238.8
In Stock: 2320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LP87331Q1EVM Specification
Specification
Part No
LP87331Q1EVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down with LDO
Outputs and Type
4, Non-Isolated
Voltage - Output
-
Current - Output
3A
Voltage - Input
-
Regulator Topology
Buck
Frequency - Switching
2MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LP87332ARHDRQ1
Power - Output
-
LP87331Q1EVM Related Parts
LP8728EVM
Texas Instruments
EVAL MODULE FOR LP8728
LP8731YZREVM
Texas Instruments
EVAL BOARD FOR LP8731YZR
LP87320Q1EVM
Texas Instruments
DEVELOPMENT POWER MANAGEMENT
LP87321Q1EVM
Texas Instruments
EVAL BOARD FOR LP87332E-Q1
LP87322Q1EVM
Texas Instruments
EVAL BOARD FOR LP873320-Q1
LP87323Q1EVM
Texas Instruments
EVALUATION MODULE
LP87330Q1EVM
Texas Instruments
DEVELOPMENT POWER MANAGEMENT
LP87332Q1EVM
Texas Instruments
EVAL BOARD FOR LP87332D-Q1
LP87333Q1EVM
Texas Instruments
EVALUATION MODULE
LP87524Q1EVM
Texas Instruments
EVAL MODULE
LP8754EVM
Texas Instruments
EVAL BOARD FOR LP8754
LP8755EVM
Texas Instruments
EVAL MODULE FOR LP8755
LP87331Q1EVM Compare Parts
LP87331Q1EVM vs LP87642Q1EVM
LP87331Q1EVM vs LP876242Q1EVM
LP87331Q1EVM vs LP8758-E0EVM
LP87331Q1EVM vs LP875701Q1EVM
LP87331Q1EVM vs LP87565Q1EVM
LP87331Q1EVM vs LP87564Q1EVM
LP87331Q1EVM vs LP87563Q1EVM
LP87331Q1EVM vs LP87562Q1EVM
LP87331Q1EVM vs LP87561Q1EVM
LP87331Q1EVM vs LP8755EVM
LP87331Q1EVM vs LP8754EVM
LP87331Q1EVM vs LP87524Q1EVM
LP87331Q1EVM vs LP87333Q1EVM
LP87331Q1EVM vs LP87332Q1EVM
LP87331Q1EVM vs LP87330Q1EVM
LP87331Q1EVM vs LP87323Q1EVM
LP87331Q1EVM vs LP87322Q1EVM
LP87331Q1EVM vs LP87321Q1EVM
LP87331Q1EVM vs LP87320Q1EVM
LP87331Q1EVM vs LP8731YZREVM
LP87331Q1EVM vs LP8728EVM
LP87331Q1EVM vs LP877451Q1EVM
LP87331Q1EVM vs LP875761Q1EVM
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****