☰
LP8728EVM
LP8728EVM
Active
Description:  EVAL MODULE FOR LP8728
Manufacturer:  Texas Instruments
Datasheet:   LP8728EVM Datasheet
History Price: $178.8
In Stock: 38340
LP8728EVM Specification
Specification
Part No
LP8728EVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
Voltage - Output
1.25V, 1.8V, 2.65V, 3.3V
Current - Output
-
Voltage - Input
4.5V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
3.3MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LP8728
Power - Output
-
LP8728EVM Related Parts
LP8731YZREVM
LP8731YZREVM
Texas Instruments
EVAL BOARD FOR LP8731YZR
LP87320Q1EVM
LP87320Q1EVM
Texas Instruments
DEVELOPMENT POWER MANAGEMENT
LP87321Q1EVM
LP87321Q1EVM
Texas Instruments
EVAL BOARD FOR LP87332E-Q1
LP87322Q1EVM
LP87322Q1EVM
Texas Instruments
EVAL BOARD FOR LP873320-Q1
LP87323Q1EVM
LP87323Q1EVM
Texas Instruments
EVALUATION MODULE
LP87330Q1EVM
LP87330Q1EVM
Texas Instruments
DEVELOPMENT POWER MANAGEMENT
LP87331Q1EVM
LP87331Q1EVM
Texas Instruments
EVAL BOARD FOR LP87332A-Q1
LP87332Q1EVM
LP87332Q1EVM
Texas Instruments
EVAL BOARD FOR LP87332D-Q1
LP87333Q1EVM
LP87333Q1EVM
Texas Instruments
EVALUATION MODULE
LP87524Q1EVM
LP87524Q1EVM
Texas Instruments
EVAL MODULE
LP8754EVM
LP8754EVM
Texas Instruments
EVAL BOARD FOR LP8754
LP8755EVM
LP8755EVM
Texas Instruments
EVAL MODULE FOR LP8755
LP8728EVM Compare Parts
  • LP8728EVM vs LP87642Q1EVM
  • LP8728EVM vs LP876242Q1EVM
  • LP8728EVM vs LP8758-E0EVM
  • LP8728EVM vs LP875701Q1EVM
  • LP8728EVM vs LP87565Q1EVM
  • LP8728EVM vs LP87564Q1EVM
  • LP8728EVM vs LP87563Q1EVM
  • LP8728EVM vs LP87562Q1EVM
  • LP8728EVM vs LP87561Q1EVM
  • LP8728EVM vs LP8755EVM
  • LP8728EVM vs LP8754EVM
  • LP8728EVM vs LP87524Q1EVM
  • LP8728EVM vs LP87333Q1EVM
  • LP8728EVM vs LP87332Q1EVM
  • LP8728EVM vs LP87331Q1EVM
  • LP8728EVM vs LP87330Q1EVM
  • LP8728EVM vs LP87323Q1EVM
  • LP8728EVM vs LP87322Q1EVM
  • LP8728EVM vs LP87321Q1EVM
  • LP8728EVM vs LP87320Q1EVM
  • LP8728EVM vs LP8731YZREVM
  • LP8728EVM vs LP877451Q1EVM
  • LP8728EVM vs LP875761Q1EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****