LM20323EVAL
LM20323EVAL
Obsolete
Description:  EVALUATION BOARD FOR THE LM20323
Manufacturer:  Texas Instruments
Datasheet:   LM20323EVAL Datasheet
History Price: Obsolete
In Stock: 20200
LM20323EVAL Specification
Specification
Part No
LM20323EVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
3A
Voltage - Input
4.5V ~ 25V
Regulator Topology
Buck
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LM20323
Power - Output
-
LM20323EVAL Related Parts
LM20123EVAL
LM20123EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20123
LM20124EVAL
LM20124EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20124
LM20125EVAL
LM20125EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20125
LM20133EVAL
LM20133EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20133
LM20134EVAL
LM20134EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20134
LM20136MHEVAL
LM20136MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20136MH
LM20143EVAL
LM20143EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20143
LM20144EVAL
LM20144EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20144
LM20145EVAL
LM20145EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20145
LM20146MHEVAL
LM20146MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20146MH
LM20154EVAL
LM20154EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20154
LM20242EVAL
LM20242EVAL
Texas Instruments
BOARD EVAL 2A POWERWISE LM20242
LM20323EVAL Compare Parts
  • LM20323EVAL vs LM2853-3.3EVAL
  • LM20323EVAL vs LM2853-1.8EVAL/NOPB
  • LM20323EVAL vs LM2853-1.8EVAL
  • LM20323EVAL vs LM2853-1.2EVAL
  • LM20323EVAL vs LM2852Y-3.3EVAL
  • LM20323EVAL vs LM2852Y-1.8EVAL
  • LM20323EVAL vs LM2852Y-1.2EVAL
  • LM20323EVAL vs LM2852X-3.3EVAL
  • LM20323EVAL vs LM2852X-1.8EVAL
  • LM20323EVAL vs LM2852X-1.2EVAL
  • LM20323EVAL vs LM2842XMK-ADJEV/NOPB
  • LM20323EVAL vs LM2842XMK-ADJEV
  • LM20323EVAL vs LM2841YMK-ADJEV/NOPB
  • LM20323EVAL vs LM2833ZSDEVAL
  • LM20323EVAL vs LM2833ZMYEVAL
  • LM20323EVAL vs LM2833XSDEVAL
  • LM20323EVAL vs LM2833XMYEVAL
  • LM20323EVAL vs LM2832ZSD EVAL
  • LM20323EVAL vs LM2832YSD EVAL
  • LM20323EVAL vs LM2832YMY EVAL
  • LM20323EVAL vs LM2831ZMF EVAL
  • LM20323EVAL vs LM2831YMF EVAL
  • LM20323EVAL vs LM2831XMF EVAL
  • LM20323EVAL vs LM2787BPEV
  • LM20323EVAL vs LM2776EVM
  • LM20323EVAL vs LM27762EVM
  • LM20323EVAL vs LM27761EVM
  • LM20323EVAL vs LM2775EVM
  • LM20323EVAL vs LM2757TMEV
  • LM20323EVAL vs LM2745-19AEVAL
  • LM20323EVAL vs LM2744EVAL
  • LM20323EVAL vs LM2743EVAL/NOPB
  • LM20323EVAL vs LM2743-19AEVAL
  • LM20323EVAL vs LM27403EVM-POL600
  • LM20323EVAL vs LM27403EVM
  • LM20323EVAL vs LM27402SQEVAL/NOPB
  • LM20323EVAL vs LM2738YSDEVAL
  • LM20323EVAL vs LM2738YMYEVAL
  • LM20323EVAL vs LM2738XSDEVAL
  • LM20323EVAL vs LM2738XMYEVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received