LM20323EVAL
LM20323EVAL
Obsolete
Description:  EVALUATION BOARD FOR THE LM20323
Manufacturer:  Texas Instruments
Datasheet:   LM20323EVAL Datasheet
History Price: Obsolete
In Stock: 20200
LM20323EVAL vs LM2775EVM
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
3A
200mA
Voltage - Input
4.5V ~ 25V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
500kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM20323
LM2775
Power - Output
-
-