Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Texas Instruments INA280EVM
INA280EVM
Active
Op Amp Evaluation Boards
Description:
INA280 CURRENT SENSING EVALUATIO
Manufacturer:
Texas Instruments
Datasheet:
INA280EVM Datasheet
History Price: $30
In Stock: 42510
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
INA280EVM Specification
Specification
Part No
INA280EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
-
Amplifier Type
Differential
Output Type
Single-Ended
Slew Rate
2V/?s
Voltage - Supply, Single/Dual
1.1 MHz
Board Type
-
Supplied Contents
370 ?A
Utilized IC / Part
2.7V ~ 20V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
INA280
INA280EVM PDF Datasheet
INA280EVM Datasheet
Click and Download: INA280EVM Datasheet
INA280EVM Related Parts
INA149EVM
Texas Instruments
EVAL MODULE FOR INA149
INA180-181EVM
Texas Instruments
INA180 AND INA181 EVALUATION MOD
INA183EVM
Texas Instruments
INA183 CURRENT SENSE AMPLIFIER E
INA185EVM
Texas Instruments
OP AMP
INA186EVM
Texas Instruments
OP AMP
INA190EVM
Texas Instruments
INA190 EVAL BOARD
INA191EVM
Texas Instruments
OP AMP
INA2180-2181EVM
Texas Instruments
EVAL BOARD INA2180 INA2181
INA2191EVM
Texas Instruments
INA2191 CURRENT SENSING EVALUATI
INA228EVM
Texas Instruments
EVAL BOARD FOR INA228
INA2290EVM
Texas Instruments
INA2290 120-V COMMON-MODE, ULTRA
INA229EVM
Texas Instruments
INA229 INA239 EVALUATION M
INA280EVM Compare Parts
INA280EVM vs INAEVM-MSOP8
INA280EVM vs INAEVM-ALT-SO8
INA280EVM vs INA-DUAL-2AMP-EVM
INA280EVM vs INA-DDF-EVM
INA280EVM vs INA827EVM
INA280EVM vs INA826SEVM
INA280EVM vs INA826EVM
INA280EVM vs INA4290EVM
INA280EVM vs INA4180-4181EVM
INA280EVM vs INA381EVM
INA280EVM vs INA296BEVM
INA280EVM vs INA296AEVM
INA280EVM vs INA293EVM
INA280EVM vs INA290EVM
INA280EVM vs INA281EVM
INA280EVM vs INA253EVM
INA280EVM vs INA250EVM
INA280EVM vs INA241BEVM
INA280EVM vs INA241AEVM
INA280EVM vs INA240EVM
INA280EVM vs INA239EVM
INA280EVM vs INA238EVM
INA280EVM vs INA237EVM
INA280EVM vs INA236EVM
INA280EVM vs INA234EVM
INA280EVM vs INA229EVM
INA280EVM vs INA2290EVM
INA280EVM vs INA228EVM
INA280EVM vs INA2191EVM
INA280EVM vs INA2180-2181EVM
INA280EVM vs INA191EVM
INA280EVM vs INA190EVM
INA280EVM vs INA186EVM
INA280EVM vs INA185EVM
INA280EVM vs INA183EVM
INA280EVM vs INA180-181EVM
INA280EVM vs INA149EVM
INA280EVM vs INA851EVM
INA280EVM vs INA310BEVM
INA280EVM vs INA310AEVM
Customer Reviews
4.95 out of 5.00 stars from 165 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.