Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Texas Instruments INA149EVM
INA149EVM
Active
Op Amp Evaluation Boards
Description:
EVAL MODULE FOR INA149
Manufacturer:
Texas Instruments
Datasheet:
INA149EVM Datasheet
History Price: $58.8
In Stock: 11920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
INA149EVM Specification
Specification
Part No
INA149EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Differential
Output Type
-
Slew Rate
5V/?s
Voltage - Supply, Single/Dual
500 kHz
Board Type
25 mA
Supplied Contents
810 ?A
Utilized IC / Part
4V ~ 36V, ?V ~ 18V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
INA149
INA149EVM PDF Datasheet
INA149EVM Datasheet
Click and Download: INA149EVM Datasheet
INA149EVM Related Parts
INA180-181EVM
Texas Instruments
INA180 AND INA181 EVALUATION MOD
INA183EVM
Texas Instruments
INA183 CURRENT SENSE AMPLIFIER E
INA185EVM
Texas Instruments
OP AMP
INA186EVM
Texas Instruments
OP AMP
INA190EVM
Texas Instruments
INA190 EVAL BOARD
INA191EVM
Texas Instruments
OP AMP
INA2180-2181EVM
Texas Instruments
EVAL BOARD INA2180 INA2181
INA2191EVM
Texas Instruments
INA2191 CURRENT SENSING EVALUATI
INA228EVM
Texas Instruments
EVAL BOARD FOR INA228
INA2290EVM
Texas Instruments
INA2290 120-V COMMON-MODE, ULTRA
INA229EVM
Texas Instruments
INA229 INA239 EVALUATION M
INA234EVM
Texas Instruments
EVAL BOARD FOR INA234
INA149EVM Compare Parts
INA149EVM vs INAEVM-MSOP8
INA149EVM vs INAEVM-ALT-SO8
INA149EVM vs INA-DUAL-2AMP-EVM
INA149EVM vs INA-DDF-EVM
INA149EVM vs INA827EVM
INA149EVM vs INA826SEVM
INA149EVM vs INA826EVM
INA149EVM vs INA4290EVM
INA149EVM vs INA4180-4181EVM
INA149EVM vs INA381EVM
INA149EVM vs INA296BEVM
INA149EVM vs INA296AEVM
INA149EVM vs INA293EVM
INA149EVM vs INA290EVM
INA149EVM vs INA281EVM
INA149EVM vs INA280EVM
INA149EVM vs INA253EVM
INA149EVM vs INA250EVM
INA149EVM vs INA241BEVM
INA149EVM vs INA241AEVM
INA149EVM vs INA240EVM
INA149EVM vs INA239EVM
INA149EVM vs INA238EVM
INA149EVM vs INA237EVM
INA149EVM vs INA236EVM
INA149EVM vs INA234EVM
INA149EVM vs INA229EVM
INA149EVM vs INA2290EVM
INA149EVM vs INA228EVM
INA149EVM vs INA2191EVM
INA149EVM vs INA2180-2181EVM
INA149EVM vs INA191EVM
INA149EVM vs INA190EVM
INA149EVM vs INA186EVM
INA149EVM vs INA185EVM
INA149EVM vs INA183EVM
INA149EVM vs INA180-181EVM
INA149EVM vs INA851EVM
INA149EVM vs INA310BEVM
INA149EVM vs INA310AEVM
Customer Reviews
4.95 out of 5.00 stars from 190 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.