☰
INA240EVM
INA240EVM
Active
Description:  EVAL BOARD FOR INA240
Manufacturer:  Texas Instruments
Datasheet:   INA240EVM Datasheet
History Price: $30
In Stock: 4640
INA240EVM Specification
Specification
Part No
INA240EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Current Sense
Output Type
Single-Ended
Slew Rate
2V/?s
Voltage - Supply, Single/Dual
400 kHz
Board Type
-
Supplied Contents
1.8 mA
Utilized IC / Part
2.7V ~ 5.5V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
INA240
INA240EVM Related Parts
INA149EVM
INA149EVM
Texas Instruments
EVAL MODULE FOR INA149
INA180-181EVM
INA180-181EVM
Texas Instruments
INA180 AND INA181 EVALUATION MOD
INA183EVM
INA183EVM
Texas Instruments
INA183 CURRENT SENSE AMPLIFIER E
INA185EVM
INA185EVM
Texas Instruments
OP AMP
INA186EVM
INA186EVM
Texas Instruments
OP AMP
INA190EVM
INA190EVM
Texas Instruments
INA190 EVAL BOARD
INA191EVM
INA191EVM
Texas Instruments
OP AMP
INA2180-2181EVM
INA2180-2181EVM
Texas Instruments
EVAL BOARD INA2180 INA2181
INA2191EVM
INA2191EVM
Texas Instruments
INA2191 CURRENT SENSING EVALUATI
INA228EVM
INA228EVM
Texas Instruments
EVAL BOARD FOR INA228
INA2290EVM
INA2290EVM
Texas Instruments
INA2290 120-V COMMON-MODE, ULTRA
INA229EVM
INA229EVM
Texas Instruments
INA229 INA239 EVALUATION M
INA240EVM Compare Parts
  • INA240EVM vs INAEVM-MSOP8
  • INA240EVM vs INAEVM-ALT-SO8
  • INA240EVM vs INA-DUAL-2AMP-EVM
  • INA240EVM vs INA-DDF-EVM
  • INA240EVM vs INA827EVM
  • INA240EVM vs INA826SEVM
  • INA240EVM vs INA826EVM
  • INA240EVM vs INA4290EVM
  • INA240EVM vs INA4180-4181EVM
  • INA240EVM vs INA381EVM
  • INA240EVM vs INA296BEVM
  • INA240EVM vs INA296AEVM
  • INA240EVM vs INA293EVM
  • INA240EVM vs INA290EVM
  • INA240EVM vs INA281EVM
  • INA240EVM vs INA280EVM
  • INA240EVM vs INA253EVM
  • INA240EVM vs INA250EVM
  • INA240EVM vs INA241BEVM
  • INA240EVM vs INA241AEVM
  • INA240EVM vs INA239EVM
  • INA240EVM vs INA238EVM
  • INA240EVM vs INA237EVM
  • INA240EVM vs INA236EVM
  • INA240EVM vs INA234EVM
  • INA240EVM vs INA229EVM
  • INA240EVM vs INA2290EVM
  • INA240EVM vs INA228EVM
  • INA240EVM vs INA2191EVM
  • INA240EVM vs INA2180-2181EVM
  • INA240EVM vs INA191EVM
  • INA240EVM vs INA190EVM
  • INA240EVM vs INA186EVM
  • INA240EVM vs INA185EVM
  • INA240EVM vs INA183EVM
  • INA240EVM vs INA180-181EVM
  • INA240EVM vs INA149EVM
  • INA240EVM vs INA851EVM
  • INA240EVM vs INA310BEVM
  • INA240EVM vs INA310AEVM
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.