Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Texas Instruments DRV604PWPEVM
DRV604PWPEVM
Active
Audio Amplifier Evaluation Boards
Description:
EVAL MODULE FOR DRV604
Manufacturer:
Texas Instruments
Datasheet:
DRV604PWPEVM Datasheet
History Price: $118.8
In Stock: 38340
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DRV604PWPEVM Specification
Specification
Part No
DRV604PWPEVM
Category
Audio Amplifier Evaluation Boards
Manufacturer
Texas Instruments
Series
DirectPath?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load
-
Voltage - Supply
5V
Board Type
Fully Populated
Utilized IC / Part
DRV604
Supplied Contents
Board(s)
DRV604PWPEVM PDF Datasheet
DRV604PWPEVM Datasheet
Click and Download: DRV604PWPEVM Datasheet
DRV604PWPEVM Related Parts
DRV600EVM
Texas Instruments
DRV600EVM
DRV601EVM
Texas Instruments
EVAL MODULE FOR DRV601
DRV601EVM2
Texas Instruments
EVAL MODULE 2 FOR DRV601
DRV602EVM2
Texas Instruments
EVAL MODULE FOR DRV602
DRV603EVM
Texas Instruments
EVAL MODULE FOR DRV603
DRV612EVM
Texas Instruments
EVAL MODULE FOR DRV612
DRV632EVM
Texas Instruments
EVAL MODULE FOR DRV632
DRV604PWPEVM Compare Parts
DRV604PWPEVM vs DRV612EVM
DRV604PWPEVM vs DRV603EVM
DRV604PWPEVM vs DRV602EVM2
DRV604PWPEVM vs DRV601EVM2
DRV604PWPEVM vs DRV601EVM
DRV604PWPEVM vs DRV600EVM
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****