☰
DRV603EVM
DRV603EVM
Active
Description:  EVAL MODULE FOR DRV603
Manufacturer:  Texas Instruments
Datasheet:   DRV603EVM Datasheet
History Price: $118.8
In Stock: 4400
DRV603EVM Specification
Specification
Part No
DRV603EVM
Category
Audio Amplifier Evaluation Boards
Manufacturer
Texas Instruments
Series
DirectPath?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
Voltage - Supply
3V ~ 4.5V
Board Type
Fully Populated
Utilized IC / Part
DRV603
Supplied Contents
Board(s)
DRV603EVM Related Parts
DRV600EVM
DRV600EVM
Texas Instruments
DRV600EVM
DRV601EVM
DRV601EVM
Texas Instruments
EVAL MODULE FOR DRV601
DRV601EVM2
DRV601EVM2
Texas Instruments
EVAL MODULE 2 FOR DRV601
DRV602EVM2
DRV602EVM2
Texas Instruments
EVAL MODULE FOR DRV602
DRV604PWPEVM
DRV604PWPEVM
Texas Instruments
EVAL MODULE FOR DRV604
DRV612EVM
DRV612EVM
Texas Instruments
EVAL MODULE FOR DRV612
DRV632EVM
DRV632EVM
Texas Instruments
EVAL MODULE FOR DRV632
DRV603EVM Compare Parts
  • DRV603EVM vs DRV612EVM
  • DRV603EVM vs DRV604PWPEVM
  • DRV603EVM vs DRV602EVM2
  • DRV603EVM vs DRV601EVM2
  • DRV603EVM vs DRV601EVM
  • DRV603EVM vs DRV600EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****