Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ TDK-Lambda I6A14A-C01-EVK-S1
I6A14A-C01-EVK-S1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT I6A24014A033V-001-R
Manufacturer:
TDK-Lambda
Datasheet:
I6A14A-C01-EVK-S1 Datasheet
History Price: $152.32
In Stock: 16810
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
I6A14A-C01-EVK-S1 Specification
Specification
Part No
I6A14A-C01-EVK-S1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
TDK-Lambda
Series
i6A
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
250 W
Current - Output
3.3V ~ 24V
Voltage - Input
14A
Regulator Topology
9V ~ 40V
Frequency - Switching
Buck
Board Type
400kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
i6A24014A033V
I6A14A-C01-EVK-S1 PDF Datasheet
I6A14A-C01-EVK-S1 Datasheet
Click and Download: I6A14A-C01-EVK-S1 Datasheet
I6A14A-C01-EVK-S1 Related Parts
I6A10A-C01-EVK-S1
TDK-Lambda
EVAL KIT I6A4W010A033V-001-R
I6A14A-001-EVK-D2PN
TDK-Lambda
EVAL BOARD I6A & I6AN
I6A14A-001-EVK-S1PX
TDK-Lambda
EVAL BOARD I6A
I6A20A-001-EVK-S1CC
TDK-Lambda
EVAL BOARD I6A CONSTANT CURRENT
I6A20A-001-EVK-S1PX
TDK-Lambda
EVAL BOARD I6A4W
I6A20A-C01-EVK-S1
TDK-Lambda
EVAL KIT I6A4W020A033V-001-R
I6A10A-001-EVK-S1CC
TDK-Lambda
I6A 10A EVAL BOARD (CONSTANT CUR
I6A10A-001-EVK-S1PX
TDK-Lambda
I6A 10A EVAL BOARD (SINGLE UNIT)
I6A14A-C01-EVK-S1 Compare Parts
I6A14A-C01-EVK-S1 vs I6A20A-001-EVK-S1PX
I6A14A-C01-EVK-S1 vs I6A20A-001-EVK-S1CC
I6A14A-C01-EVK-S1 vs I6A14A-001-EVK-S1PX
I6A14A-C01-EVK-S1 vs I6A14A-001-EVK-D2PN
I6A14A-C01-EVK-S1 vs I6A10A-C01-EVK-S1
I6A14A-C01-EVK-S1 vs I6A10A-001-EVK-S1PX
I6A14A-C01-EVK-S1 vs I6A10A-001-EVK-S1CC
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!