Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ TDK-Lambda I6A10A-001-EVK-S1CC
I6A10A-001-EVK-S1CC
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
I6A 10A EVAL BOARD (CONSTANT CUR
Manufacturer:
TDK-Lambda
Datasheet:
I6A10A-001-EVK-S1CC Datasheet
History Price: $286.14
In Stock: 38200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
I6A10A-001-EVK-S1CC Specification
Specification
Part No
I6A10A-001-EVK-S1CC
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
TDK-Lambda
Series
i6A4W
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
250 W
Current - Output
3.3V ~ 40V
Voltage - Input
10A
Regulator Topology
9V ~ 53V
Frequency - Switching
Buck
Board Type
400kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
i6A4W010A033V-001-R
I6A10A-001-EVK-S1CC PDF Datasheet
I6A10A-001-EVK-S1CC Datasheet
Click and Download: I6A10A-001-EVK-S1CC Datasheet
I6A10A-001-EVK-S1CC Related Parts
I6A10A-C01-EVK-S1
TDK-Lambda
EVAL KIT I6A4W010A033V-001-R
I6A14A-001-EVK-D2PN
TDK-Lambda
EVAL BOARD I6A & I6AN
I6A14A-001-EVK-S1PX
TDK-Lambda
EVAL BOARD I6A
I6A14A-C01-EVK-S1
TDK-Lambda
EVAL KIT I6A24014A033V-001-R
I6A20A-001-EVK-S1CC
TDK-Lambda
EVAL BOARD I6A CONSTANT CURRENT
I6A20A-001-EVK-S1PX
TDK-Lambda
EVAL BOARD I6A4W
I6A20A-C01-EVK-S1
TDK-Lambda
EVAL KIT I6A4W020A033V-001-R
I6A10A-001-EVK-S1PX
TDK-Lambda
I6A 10A EVAL BOARD (SINGLE UNIT)
I6A10A-001-EVK-S1CC Compare Parts
I6A10A-001-EVK-S1CC vs I6A20A-001-EVK-S1PX
I6A10A-001-EVK-S1CC vs I6A20A-001-EVK-S1CC
I6A10A-001-EVK-S1CC vs I6A14A-C01-EVK-S1
I6A10A-001-EVK-S1CC vs I6A14A-001-EVK-S1PX
I6A10A-001-EVK-S1CC vs I6A14A-001-EVK-D2PN
I6A10A-001-EVK-S1CC vs I6A10A-C01-EVK-S1
I6A10A-001-EVK-S1CC vs I6A10A-001-EVK-S1PX
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.