☰
STEVAL-CCA040V1
STEVAL-CCA040V1
Obsolete
Description:  BOARD EVAL FOR STA540SAN
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 4080
STEVAL-CCA040V1 Specification
Specification
Part No
STEVAL-CCA040V1
Category
Audio Amplifier Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
26W x 2 @ 4Ohm; 10W x 4 @ 4Ohm
Voltage - Supply
8V ~ 22V
Board Type
Fully Populated
Utilized IC / Part
STA540SAN
Supplied Contents
Board(s)
STEVAL-CCA040V1 PDF Datasheet
STEVAL-CCA040V1 Related Parts
STEVAL-CCA001V1
STEVAL-CCA001V1
STMicroelectronics
BOARD EVAL FOR TS4962MEIJT
STEVAL-CCA002V1
STEVAL-CCA002V1
STMicroelectronics
BOARD EVAL FOR LP DIFF TS4994IQT
STEVAL-CCA003V1
STEVAL-CCA003V1
STMicroelectronics
BOARD EVAL FOR LV TS4984IQT
STEVAL-CCA007V1
STEVAL-CCA007V1
STMicroelectronics
BOARD EVAL BASED ON TS2012IQT
STEVAL-CCA008V1
STEVAL-CCA008V1
STMicroelectronics
BOARD EVAL BASED ON TS4998
STEVAL-CCA009V1
STEVAL-CCA009V1
STMicroelectronics
BOARD EVAL BASED ON TS4601
STEVAL-CCA011V1
STEVAL-CCA011V1
STMicroelectronics
BOARD EVAL FOR TS2012FC
STEVAL-CCA012V1
STEVAL-CCA012V1
STMicroelectronics
BOARD EVAL BASED ON TS2007
STEVAL-CCA013V1
STEVAL-CCA013V1
STMicroelectronics
BOARD EVAL FOR TS4961T
STEVAL-CCA016V1
STEVAL-CCA016V1
STMicroelectronics
BOARD EVAL FOR TS4999
STEVAL-CCA019V1
STEVAL-CCA019V1
STMicroelectronics
BOARD EVAL AUDIO AMP FOR TS4982
STEVAL-CCA021V1
STEVAL-CCA021V1
STMicroelectronics
BOARD EVAL AUDIO FOR STM32F103
STEVAL-CCA040V1 Compare Parts
  • STEVAL-CCA040V1 vs STEVAL-CCA048V1
  • STEVAL-CCA040V1 vs STEVAL-CCA044V1
  • STEVAL-CCA040V1 vs STEVAL-CCA043V1
  • STEVAL-CCA040V1 vs STEVAL-CCA042V1
  • STEVAL-CCA040V1 vs STEVAL-CCA037V1
  • STEVAL-CCA040V1 vs STEVAL-CCA030V1
  • STEVAL-CCA040V1 vs STEVAL-CCA029V1
  • STEVAL-CCA040V1 vs STEVAL-CCA028V1
  • STEVAL-CCA040V1 vs STEVAL-CCA027V1
  • STEVAL-CCA040V1 vs STEVAL-CCA025V1
  • STEVAL-CCA040V1 vs STEVAL-CCA021V1
  • STEVAL-CCA040V1 vs STEVAL-CCA019V1
  • STEVAL-CCA040V1 vs STEVAL-CCA016V1
  • STEVAL-CCA040V1 vs STEVAL-CCA013V1
  • STEVAL-CCA040V1 vs STEVAL-CCA012V1
  • STEVAL-CCA040V1 vs STEVAL-CCA011V1
  • STEVAL-CCA040V1 vs STEVAL-CCA009V1
  • STEVAL-CCA040V1 vs STEVAL-CCA008V1
  • STEVAL-CCA040V1 vs STEVAL-CCA007V1
  • STEVAL-CCA040V1 vs STEVAL-CCA003V1
  • STEVAL-CCA040V1 vs STEVAL-CCA002V1
  • STEVAL-CCA040V1 vs STEVAL-CCA001V1
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!