STEVAL-CCA009V1
STEVAL-CCA009V1
Obsolete
Description:  BOARD EVAL BASED ON TS4601
Manufacturer:  STMicroelectronics
History Price: $72.91
In Stock: 2500
STEVAL-CCA009V1 Specification
Specification
Part No
STEVAL-CCA009V1
Category
Audio Amplifier Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
10mW x 2 @ 16Ohm
Voltage - Supply
2.9V ~ 5.5V
Board Type
Fully Populated
Utilized IC / Part
TS4601
Supplied Contents
Board(s)
STEVAL-CCA009V1 PDF Datasheet
STEVAL-CCA009V1 Related Parts
STEVAL-CCA001V1
STEVAL-CCA001V1
STMicroelectronics
BOARD EVAL FOR TS4962MEIJT
STEVAL-CCA002V1
STEVAL-CCA002V1
STMicroelectronics
BOARD EVAL FOR LP DIFF TS4994IQT
STEVAL-CCA003V1
STEVAL-CCA003V1
STMicroelectronics
BOARD EVAL FOR LV TS4984IQT
STEVAL-CCA007V1
STEVAL-CCA007V1
STMicroelectronics
BOARD EVAL BASED ON TS2012IQT
STEVAL-CCA008V1
STEVAL-CCA008V1
STMicroelectronics
BOARD EVAL BASED ON TS4998
STEVAL-CCA011V1
STEVAL-CCA011V1
STMicroelectronics
BOARD EVAL FOR TS2012FC
STEVAL-CCA012V1
STEVAL-CCA012V1
STMicroelectronics
BOARD EVAL BASED ON TS2007
STEVAL-CCA013V1
STEVAL-CCA013V1
STMicroelectronics
BOARD EVAL FOR TS4961T
STEVAL-CCA016V1
STEVAL-CCA016V1
STMicroelectronics
BOARD EVAL FOR TS4999
STEVAL-CCA019V1
STEVAL-CCA019V1
STMicroelectronics
BOARD EVAL AUDIO AMP FOR TS4982
STEVAL-CCA021V1
STEVAL-CCA021V1
STMicroelectronics
BOARD EVAL AUDIO FOR STM32F103
STEVAL-CCA025V1
STEVAL-CCA025V1
STMicroelectronics
BOARD DEMO HEADPHONE TS4621
STEVAL-CCA009V1 Compare Parts
  • STEVAL-CCA009V1 vs STEVAL-CCA048V1
  • STEVAL-CCA009V1 vs STEVAL-CCA044V1
  • STEVAL-CCA009V1 vs STEVAL-CCA043V1
  • STEVAL-CCA009V1 vs STEVAL-CCA042V1
  • STEVAL-CCA009V1 vs STEVAL-CCA037V1
  • STEVAL-CCA009V1 vs STEVAL-CCA030V1
  • STEVAL-CCA009V1 vs STEVAL-CCA029V1
  • STEVAL-CCA009V1 vs STEVAL-CCA028V1
  • STEVAL-CCA009V1 vs STEVAL-CCA027V1
  • STEVAL-CCA009V1 vs STEVAL-CCA025V1
  • STEVAL-CCA009V1 vs STEVAL-CCA021V1
  • STEVAL-CCA009V1 vs STEVAL-CCA019V1
  • STEVAL-CCA009V1 vs STEVAL-CCA016V1
  • STEVAL-CCA009V1 vs STEVAL-CCA013V1
  • STEVAL-CCA009V1 vs STEVAL-CCA012V1
  • STEVAL-CCA009V1 vs STEVAL-CCA011V1
  • STEVAL-CCA009V1 vs STEVAL-CCA008V1
  • STEVAL-CCA009V1 vs STEVAL-CCA007V1
  • STEVAL-CCA009V1 vs STEVAL-CCA003V1
  • STEVAL-CCA009V1 vs STEVAL-CCA002V1
  • STEVAL-CCA009V1 vs STEVAL-CCA001V1
  • STEVAL-CCA009V1 vs STEVAL-CCA040V1
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.