Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ STMicroelectronics STEVAL-CCA009V1
STEVAL-CCA009V1
Obsolete
Audio Amplifier Evaluation Boards
Description:
BOARD EVAL BASED ON TS4601
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-CCA009V1 Datasheet
History Price: $72.91
In Stock: 2500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-CCA009V1 vs STEVAL-CCA042V1
Part No
STEVAL-CCA009V1
STEVAL-CCA042V1
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Active
Amplifier Type
Class AB
Class D
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
10mW x 2 @ 16Ohm
20W x 2 @ 8Ohm
Voltage - Supply
2.9V ~ 5.5V
5V ~ 18V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
TS4601
TDA7491HV
Supplied Contents
Board(s)
Board(s)