☰
P-NUCLEO-USB001
P-NUCLEO-USB001
Obsolete
Description:  EVAL BOARD USB TYPE-C NUCLEOPACK
Manufacturer:  STMicroelectronics
History Price: $50.4
In Stock: 26000
P-NUCLEO-USB001 Specification
Specification
Part No
P-NUCLEO-USB001
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB Type-C?
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
STM32F072RB, mbed-Enabled Development
Primary Attributes
2-Channel (Dual)
Supplied Contents
Board(s), Cable(s)
P-NUCLEO-USB001 PDF Datasheet
P-NUCLEO-USB001 Related Parts
P-NUCLEO-IHM001
P-NUCLEO-IHM001
STMicroelectronics
EVAL BOARD STM32 NUCLEOPACK
P-NUCLEO-IHM002
P-NUCLEO-IHM002
STMicroelectronics
EVAL BOARD STM32 NUCLEOPACK W/PS
P-NUCLEO-IHM03
P-NUCLEO-IHM03
STMicroelectronics
MOTOR CONTROL NUCLEO PACK WITH N
P-NUCLEO-IOD01A1
P-NUCLEO-IOD01A1
STMicroelectronics
P-NUCLEO-IOD01A1
P-NUCLEO-IOD02A1
P-NUCLEO-IOD02A1
STMicroelectronics
STM32 NUCLEO PACK FOR IO-LINK DE
P-NUCLEO-IOM01M1
P-NUCLEO-IOM01M1
STMicroelectronics
P-NUCLEO-IOM01M1
P-NUCLEO-USB002
P-NUCLEO-USB002
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
P-NUCLEO-USB001 Compare Parts
  • P-NUCLEO-USB001 vs P-NUCLEO-IOM01M1
  • P-NUCLEO-USB001 vs P-NUCLEO-IOD02A1
  • P-NUCLEO-USB001 vs P-NUCLEO-IOD01A1
  • P-NUCLEO-USB001 vs P-NUCLEO-IHM03
  • P-NUCLEO-USB001 vs P-NUCLEO-IHM002
  • P-NUCLEO-USB001 vs P-NUCLEO-IHM001
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase