☰
P-NUCLEO-IOD02A1
P-NUCLEO-IOD02A1
Active
Description:  STM32 NUCLEO PACK FOR IO-LINK DE
Manufacturer:  STMicroelectronics
History Price: $78.28
In Stock: 6240
P-NUCLEO-IOD02A1 Specification
Specification
Part No
P-NUCLEO-IOD02A1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
STM32L4
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Transceiver, IO-Link?
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
L6364Q, STM32L452RE
Primary Attributes
-
Supplied Contents
Board(s)
P-NUCLEO-IOD02A1 PDF Datasheet
P-NUCLEO-IOD02A1 Related Parts
P-NUCLEO-IHM001
P-NUCLEO-IHM001
STMicroelectronics
EVAL BOARD STM32 NUCLEOPACK
P-NUCLEO-IHM002
P-NUCLEO-IHM002
STMicroelectronics
EVAL BOARD STM32 NUCLEOPACK W/PS
P-NUCLEO-IHM03
P-NUCLEO-IHM03
STMicroelectronics
MOTOR CONTROL NUCLEO PACK WITH N
P-NUCLEO-IOD01A1
P-NUCLEO-IOD01A1
STMicroelectronics
P-NUCLEO-IOD01A1
P-NUCLEO-IOM01M1
P-NUCLEO-IOM01M1
STMicroelectronics
P-NUCLEO-IOM01M1
P-NUCLEO-USB001
P-NUCLEO-USB001
STMicroelectronics
EVAL BOARD USB TYPE-C NUCLEOPACK
P-NUCLEO-USB002
P-NUCLEO-USB002
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
P-NUCLEO-IOD02A1 Compare Parts
  • P-NUCLEO-IOD02A1 vs P-NUCLEO-USB001
  • P-NUCLEO-IOD02A1 vs P-NUCLEO-IOM01M1
  • P-NUCLEO-IOD02A1 vs P-NUCLEO-IOD01A1
  • P-NUCLEO-IOD02A1 vs P-NUCLEO-IHM03
  • P-NUCLEO-IOD02A1 vs P-NUCLEO-IHM002
  • P-NUCLEO-IOD02A1 vs P-NUCLEO-IHM001
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase