☰
EVSTDRIVEG600DM
EVSTDRIVEG600DM
Active
Description:  EVAL BOARD FOR STDRIVEG600
Manufacturer:  STMicroelectronics
History Price: $82.82
In Stock: 29260
EVSTDRIVEG600DM Specification
Specification
Part No
EVSTDRIVEG600DM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Gate Driver
Embedded
No
Utilized IC / Part
STDRIVEG600
Primary Attributes
4.75V ~ 20V Supply
Supplied Contents
Board(s)
EVSTDRIVEG600DM PDF Datasheet
EVSTDRIVEG600DM Related Parts
EVSLB-EHEP02A
EVSLB-EHEP02A
Nichicon
SLB SERIES EVALUATION BOARD
EVSPIN32F0251S1
EVSPIN32F0251S1
STMicroelectronics
EVALUATION BOARD FOR THE STSPIN3
EVSPIN32F02Q1S1
EVSPIN32F02Q1S1
STMicroelectronics
3-PHASE INVERTER BASED ON STSPIN
EVSPIN32F0601S1
EVSPIN32F0601S1
STMicroelectronics
EVALUATION BOARD FOR THE STSPIN3
EVSPIN32F0601S3
EVSPIN32F0601S3
STMicroelectronics
EVALUATION BOARD FOR THE STSPIN3
EVSPIN32F0602S1
EVSPIN32F0602S1
STMicroelectronics
EVALUATION BOARD FOR THE STSPIN3
EVSPIN32F06Q1S1
EVSPIN32F06Q1S1
STMicroelectronics
3-PHASE INVERTER BASED ON STSPIN
EVSPIN32F06Q1S3
EVSPIN32F06Q1S3
STMicroelectronics
3-PHASE INVERTER BASED ON STSPIN
EVSPIN32F06Q2S1
EVSPIN32F06Q2S1
STMicroelectronics
3-PHASE INVERTER BASED ON STSPIN
EVSPIN32G4
EVSPIN32G4
STMicroelectronics
STSPIN32G4 BOARD WITH HEATSINK
EVSPIN32G4NH
EVSPIN32G4NH
STMicroelectronics
STSPIN32G4 BRD WITHOUT HEATSINK
EVSTDRIVEG600DG
EVSTDRIVEG600DG
STMicroelectronics
EVAL BOARD FOR STDRIVEG600
EVSTDRIVEG600DM Compare Parts
  • EVSTDRIVEG600DM vs EVSTGAP2SICSN
  • EVSTDRIVEG600DM vs EVSTDRIVEG600DG
  • EVSTDRIVEG600DM vs EVSPIN32G4NH
  • EVSTDRIVEG600DM vs EVSPIN32G4
  • EVSTDRIVEG600DM vs EVSPIN32F06Q2S1
  • EVSTDRIVEG600DM vs EVSPIN32F06Q1S3
  • EVSTDRIVEG600DM vs EVSPIN32F06Q1S1
  • EVSTDRIVEG600DM vs EVSPIN32F0602S1
  • EVSTDRIVEG600DM vs EVSPIN32F0601S3
  • EVSTDRIVEG600DM vs EVSPIN32F0601S1
  • EVSTDRIVEG600DM vs EVSPIN32F02Q1S1
  • EVSTDRIVEG600DM vs EVSPIN32F0251S1
  • EVSTDRIVEG600DM vs EVSLB-EHEP02A
  • EVSTDRIVEG600DM vs EVSTGAP2SICSANC
  • EVSTDRIVEG600DM vs EVSTGAP2SICSAC
  • EVSTDRIVEG600DM vs EVSTGAP2GSN
  • EVSTDRIVEG600DM vs EVSTGAP2GS
  • EVSTDRIVEG600DM vs EVSTDRIVEG60015
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend