☰
EVSTDRIVEG600DG
EVSTDRIVEG600DG
Active
Description:  EVAL BOARD FOR STDRIVEG600
Manufacturer:  STMicroelectronics
History Price: $148.14
In Stock: 19460
EVSTDRIVEG600DG Specification
Specification
Part No
EVSTDRIVEG600DG
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Gate Driver
Embedded
No
Utilized IC / Part
STDRIVEG600
Primary Attributes
4.75V ~ 6.5V Supply
Supplied Contents
Board(s)
EVSTDRIVEG600DG PDF Datasheet
EVSTDRIVEG600DG Related Parts
EVSLB-EHEP02A
EVSLB-EHEP02A
Nichicon
SLB SERIES EVALUATION BOARD
EVSPIN32F0251S1
EVSPIN32F0251S1
STMicroelectronics
EVALUATION BOARD FOR THE STSPIN3
EVSPIN32F02Q1S1
EVSPIN32F02Q1S1
STMicroelectronics
3-PHASE INVERTER BASED ON STSPIN
EVSPIN32F0601S1
EVSPIN32F0601S1
STMicroelectronics
EVALUATION BOARD FOR THE STSPIN3
EVSPIN32F0601S3
EVSPIN32F0601S3
STMicroelectronics
EVALUATION BOARD FOR THE STSPIN3
EVSPIN32F0602S1
EVSPIN32F0602S1
STMicroelectronics
EVALUATION BOARD FOR THE STSPIN3
EVSPIN32F06Q1S1
EVSPIN32F06Q1S1
STMicroelectronics
3-PHASE INVERTER BASED ON STSPIN
EVSPIN32F06Q1S3
EVSPIN32F06Q1S3
STMicroelectronics
3-PHASE INVERTER BASED ON STSPIN
EVSPIN32F06Q2S1
EVSPIN32F06Q2S1
STMicroelectronics
3-PHASE INVERTER BASED ON STSPIN
EVSPIN32G4
EVSPIN32G4
STMicroelectronics
STSPIN32G4 BOARD WITH HEATSINK
EVSPIN32G4NH
EVSPIN32G4NH
STMicroelectronics
STSPIN32G4 BRD WITHOUT HEATSINK
EVSTDRIVEG600DM
EVSTDRIVEG600DM
STMicroelectronics
EVAL BOARD FOR STDRIVEG600
EVSTDRIVEG600DG Compare Parts
  • EVSTDRIVEG600DG vs EVSTGAP2SICSN
  • EVSTDRIVEG600DG vs EVSTDRIVEG600DM
  • EVSTDRIVEG600DG vs EVSPIN32G4NH
  • EVSTDRIVEG600DG vs EVSPIN32G4
  • EVSTDRIVEG600DG vs EVSPIN32F06Q2S1
  • EVSTDRIVEG600DG vs EVSPIN32F06Q1S3
  • EVSTDRIVEG600DG vs EVSPIN32F06Q1S1
  • EVSTDRIVEG600DG vs EVSPIN32F0602S1
  • EVSTDRIVEG600DG vs EVSPIN32F0601S3
  • EVSTDRIVEG600DG vs EVSPIN32F0601S1
  • EVSTDRIVEG600DG vs EVSPIN32F02Q1S1
  • EVSTDRIVEG600DG vs EVSPIN32F0251S1
  • EVSTDRIVEG600DG vs EVSLB-EHEP02A
  • EVSTDRIVEG600DG vs EVSTGAP2SICSANC
  • EVSTDRIVEG600DG vs EVSTGAP2SICSAC
  • EVSTDRIVEG600DG vs EVSTGAP2GSN
  • EVSTDRIVEG600DG vs EVSTGAP2GS
  • EVSTDRIVEG600DG vs EVSTDRIVEG60015
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend