☰
EVSTDRIVEG60015
EVSTDRIVEG60015
Active
Description:  DEMONSTRATION BOARD FOR STDRIVEG
Manufacturer:  STMicroelectronics
History Price: $132.56
In Stock: 38400
EVSTDRIVEG60015 Specification
Specification
Part No
EVSTDRIVEG60015
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Gate Driver
Embedded
No
Utilized IC / Part
STDRIVEG600
Primary Attributes
4.75V ~ 6.5V Supply
Supplied Contents
Board(s)
EVSTDRIVEG60015 PDF Datasheet
EVSTDRIVEG60015 Related Parts
EVSLB-EHEP02A
EVSLB-EHEP02A
Nichicon
SLB SERIES EVALUATION BOARD
EVSPIN32F0251S1
EVSPIN32F0251S1
STMicroelectronics
EVALUATION BOARD FOR THE STSPIN3
EVSPIN32F02Q1S1
EVSPIN32F02Q1S1
STMicroelectronics
3-PHASE INVERTER BASED ON STSPIN
EVSPIN32F0601S1
EVSPIN32F0601S1
STMicroelectronics
EVALUATION BOARD FOR THE STSPIN3
EVSPIN32F0601S3
EVSPIN32F0601S3
STMicroelectronics
EVALUATION BOARD FOR THE STSPIN3
EVSPIN32F0602S1
EVSPIN32F0602S1
STMicroelectronics
EVALUATION BOARD FOR THE STSPIN3
EVSPIN32F06Q1S1
EVSPIN32F06Q1S1
STMicroelectronics
3-PHASE INVERTER BASED ON STSPIN
EVSPIN32F06Q1S3
EVSPIN32F06Q1S3
STMicroelectronics
3-PHASE INVERTER BASED ON STSPIN
EVSPIN32F06Q2S1
EVSPIN32F06Q2S1
STMicroelectronics
3-PHASE INVERTER BASED ON STSPIN
EVSPIN32G4
EVSPIN32G4
STMicroelectronics
STSPIN32G4 BOARD WITH HEATSINK
EVSPIN32G4NH
EVSPIN32G4NH
STMicroelectronics
STSPIN32G4 BRD WITHOUT HEATSINK
EVSTDRIVEG600DG
EVSTDRIVEG600DG
STMicroelectronics
EVAL BOARD FOR STDRIVEG600
EVSTDRIVEG60015 Compare Parts
  • EVSTDRIVEG60015 vs EVSTGAP2SICSN
  • EVSTDRIVEG60015 vs EVSTDRIVEG600DM
  • EVSTDRIVEG60015 vs EVSTDRIVEG600DG
  • EVSTDRIVEG60015 vs EVSPIN32G4NH
  • EVSTDRIVEG60015 vs EVSPIN32G4
  • EVSTDRIVEG60015 vs EVSPIN32F06Q2S1
  • EVSTDRIVEG60015 vs EVSPIN32F06Q1S3
  • EVSTDRIVEG60015 vs EVSPIN32F06Q1S1
  • EVSTDRIVEG60015 vs EVSPIN32F0602S1
  • EVSTDRIVEG60015 vs EVSPIN32F0601S3
  • EVSTDRIVEG60015 vs EVSPIN32F0601S1
  • EVSTDRIVEG60015 vs EVSPIN32F02Q1S1
  • EVSTDRIVEG60015 vs EVSPIN32F0251S1
  • EVSTDRIVEG60015 vs EVSLB-EHEP02A
  • EVSTDRIVEG60015 vs EVSTGAP2SICSANC
  • EVSTDRIVEG60015 vs EVSTGAP2SICSAC
  • EVSTDRIVEG60015 vs EVSTGAP2GSN
  • EVSTDRIVEG60015 vs EVSTGAP2GS
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality