DEMOTS4909Q
DEMOTS4909Q
Active
Description:  BOARD DEMO FOR TS4909Q
Manufacturer:  STMicroelectronics
Datasheet:   DEMOTS4909Q Datasheet
History Price: $13.43
In Stock: 1800
DEMOTS4909Q Specification
Specification
Part No
DEMOTS4909Q
Category
Audio Amplifier Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
158mW x 2 @ 16Ohm
Voltage - Supply
2.2V ~ 5.5V
Board Type
Fully Populated
Utilized IC / Part
TS4909
Supplied Contents
Board(s)
DEMOTS4909Q PDF Datasheet
DEMOTS4909Q Related Parts
DEMOBASSAMP60W1270TOBO1
DEMOBASSAMP60W1270TOBO1
Infineon Technologies
EVAL MA12070 CLASS D AMP
DEMOTS2007Q
DEMOTS2007Q
STMicroelectronics
BOARD DEMO FOR TS2007IQT
DEMOTS488S
DEMOTS488S
STMicroelectronics
BOARD DEMO FOR TS488
DEMOTS489S
DEMOTS489S
STMicroelectronics
BOARD DEMO FOR TS489
DEMOTS4956J
DEMOTS4956J
STMicroelectronics
BOARD DEMO TS4956EIJT/EIKJT
DEMOTS4974Q
DEMOTS4974Q
STMicroelectronics
BOARD DEMO FOR TS4974IQT
DEMOTS4990Q
DEMOTS4990Q
STMicroelectronics
BOARD DEMO FOR TS4990
DEMOTS4995J
DEMOTS4995J
STMicroelectronics
BOARD DEMO FOR TS4995EIJT
DEMOTS4997Q
DEMOTS4997Q
STMicroelectronics
BOARD EVAL DEMO FOR TS4997
DEMOTS4909Q Compare Parts
  • DEMOTS4909Q vs DEMOTS4995J
  • DEMOTS4909Q vs DEMOTS4990Q
  • DEMOTS4909Q vs DEMOTS4974Q
  • DEMOTS4909Q vs DEMOTS4956J
  • DEMOTS4909Q vs DEMOTS489S
  • DEMOTS4909Q vs DEMOTS488S
  • DEMOTS4909Q vs DEMOTS2007Q
  • DEMOTS4909Q vs DEMOBASSAMP60W1270TOBO1
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.