☰
DEMOTS489S
DEMOTS489S
Obsolete
Description:  BOARD DEMO FOR TS489
Manufacturer:  STMicroelectronics
Datasheet:   DEMOTS489S Datasheet
History Price: Obsolete
In Stock: 26910
DEMOTS489S Specification
Specification
Part No
DEMOTS489S
Category
Audio Amplifier Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
130mW x 2 @ 16Ohm
Voltage - Supply
2.2V ~ 5.5V
Board Type
Fully Populated
Utilized IC / Part
TS489
Supplied Contents
Board(s)
DEMOTS489S PDF Datasheet
DEMOTS489S Related Parts
DEMOBASSAMP60W1270TOBO1
DEMOBASSAMP60W1270TOBO1
Infineon Technologies
EVAL MA12070 CLASS D AMP
DEMOTS2007Q
DEMOTS2007Q
STMicroelectronics
BOARD DEMO FOR TS2007IQT
DEMOTS488S
DEMOTS488S
STMicroelectronics
BOARD DEMO FOR TS488
DEMOTS4909Q
DEMOTS4909Q
STMicroelectronics
BOARD DEMO FOR TS4909Q
DEMOTS4956J
DEMOTS4956J
STMicroelectronics
BOARD DEMO TS4956EIJT/EIKJT
DEMOTS4974Q
DEMOTS4974Q
STMicroelectronics
BOARD DEMO FOR TS4974IQT
DEMOTS4990Q
DEMOTS4990Q
STMicroelectronics
BOARD DEMO FOR TS4990
DEMOTS4995J
DEMOTS4995J
STMicroelectronics
BOARD DEMO FOR TS4995EIJT
DEMOTS4997Q
DEMOTS4997Q
STMicroelectronics
BOARD EVAL DEMO FOR TS4997
DEMOTS489S Compare Parts
  • DEMOTS489S vs DEMOTS4995J
  • DEMOTS489S vs DEMOTS4990Q
  • DEMOTS489S vs DEMOTS4974Q
  • DEMOTS489S vs DEMOTS4956J
  • DEMOTS489S vs DEMOTS4909Q
  • DEMOTS489S vs DEMOTS488S
  • DEMOTS489S vs DEMOTS2007Q
  • DEMOTS489S vs DEMOBASSAMP60W1270TOBO1
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast