SEN-18009
SEN-18009
Active
Description:  GARMIN LIDAR-LITE V4 LED - DISTA
Manufacturer:  SparkFun Electronics
Datasheet:   SEN-18009 Datasheet
History Price: $81.25
In Stock: 20200
SEN-18009 Specification
Specification
Part No
SEN-18009
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
LIDAR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Qwiic
Platform
Sensor
Type
LIDAR-Lite
Function
nRF52840
Utilized IC / Part
Board(s)
SEN-18009 PDF Datasheet
SEN-18009 Related Parts
SEN-11769
SEN-11769
SparkFun Electronics
SPARKFUN REDBOT SENSOR - LINE FO
SEN-11999
SEN-11999
SparkFun Electronics
SPARKFUN REDBOT SENSOR - MECHANI
SEN-12589
SEN-12589
SparkFun Electronics
SPARKFUN REDBOT SENSOR ACCEL
SEN-12617
SEN-12617
SparkFun Electronics
SPARKFUN REDBOT SENSOR - WHEEL E
SEN-13285
SEN-13285
SparkFun Electronics
PIR MOTION SENSOR
SEN-14347
SEN-14347
SparkFun Electronics
QWIIC SPECTRAL SENSOR BRD AS7262
SEN-14348
SEN-14348
SparkFun Electronics
QWIIC ENVIRONMENTAL COMBO BRKOUT
SEN-14349
SEN-14349
SparkFun Electronics
HUMAN PRESENCE SENSOR BREAKOUT A
SEN-14351
SEN-14351
SparkFun Electronics
QWIIC SPECTRAL SENSOR BRD AS7263
SEN-14539
SEN-14539
SparkFun Electronics
SPARKFUN DISTANCE SENSOR BREAKOU
SEN-14571
SEN-14571
SparkFun Electronics
TRIPLE AXIS MAGNETOMETER BREAKOU
SEN-14587
SEN-14587
SparkFun Electronics
SPARKFUN TRIPLE AXIS ACCELEROMET
SEN-18009 Compare Parts
  • SEN-18009 vs SENSORSHIELD-EVK-003
  • SEN-18009 vs SEN-21274
  • SEN-18009 vs SEN-21273
  • SEN-18009 vs SEN-21262
  • SEN-18009 vs SEN-21244
  • SEN-18009 vs SEN-21242
  • SEN-18009 vs SEN-21241
  • SEN-18009 vs SEN-21240
  • SEN-18009 vs SEN-21239
  • SEN-18009 vs SEN-21238
  • SEN-18009 vs SEN-21222
  • SEN-18009 vs SEN-21221
  • SEN-18009 vs SEN-21208
  • SEN-18009 vs SEN-21207
  • SEN-18009 vs SEN-20844
  • SEN-18009 vs SEN-20176
  • SEN-18009 vs SEN-20171
  • SEN-18009 vs SEN-20170
  • SEN-18009 vs SEN-19921
  • SEN-18009 vs SEN-19895
  • SEN-18009 vs SEN-19764
  • SEN-18009 vs SEN-19662
  • SEN-18009 vs SEN-19451
  • SEN-18009 vs SEN-19218
  • SEN-18009 vs SEN-19096
  • SEN-18009 vs SEN-19037
  • SEN-18009 vs SEN-19036
  • SEN-18009 vs SEN-19013
  • SEN-18009 vs SEN-18993
  • SEN-18009 vs SEN-18768
  • SEN-18009 vs SEN-18642
  • SEN-18009 vs SEN-18632
  • SEN-18009 vs SEN-18521
  • SEN-18009 vs SEN-18377
  • SEN-18009 vs SEN-18345
  • SEN-18009 vs SEN-18020
  • SEN-18009 vs SEN-17777
  • SEN-18009 vs SEN-17731
  • SEN-18009 vs SEN-17375
  • SEN-18009 vs SEN-17374
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you