☰
SEN-14349
SEN-14349
Active
Description:  HUMAN PRESENCE SENSOR BREAKOUT A
Manufacturer:  SparkFun Electronics
Datasheet:   SEN-14349 Datasheet
History Price: $29.5
In Stock: 850
SEN-14349 Specification
Specification
Part No
SEN-14349
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Qwiic
Platform
Sensor
Type
Proximity Infrared (IR)
Function
AK9753
Utilized IC / Part
Board(s)
SEN-14349 PDF Datasheet
SEN-14349 Related Parts
SEN-11769
SEN-11769
SparkFun Electronics
SPARKFUN REDBOT SENSOR - LINE FO
SEN-11999
SEN-11999
SparkFun Electronics
SPARKFUN REDBOT SENSOR - MECHANI
SEN-12589
SEN-12589
SparkFun Electronics
SPARKFUN REDBOT SENSOR ACCEL
SEN-12617
SEN-12617
SparkFun Electronics
SPARKFUN REDBOT SENSOR - WHEEL E
SEN-13285
SEN-13285
SparkFun Electronics
PIR MOTION SENSOR
SEN-14347
SEN-14347
SparkFun Electronics
QWIIC SPECTRAL SENSOR BRD AS7262
SEN-14348
SEN-14348
SparkFun Electronics
QWIIC ENVIRONMENTAL COMBO BRKOUT
SEN-14351
SEN-14351
SparkFun Electronics
QWIIC SPECTRAL SENSOR BRD AS7263
SEN-14539
SEN-14539
SparkFun Electronics
SPARKFUN DISTANCE SENSOR BREAKOU
SEN-14571
SEN-14571
SparkFun Electronics
TRIPLE AXIS MAGNETOMETER BREAKOU
SEN-14587
SEN-14587
SparkFun Electronics
SPARKFUN TRIPLE AXIS ACCELEROMET
SEN-14607
SEN-14607
SparkFun Electronics
GRID-EYE INFRARED ARRAY BREAKOUT
SEN-14349 Description
The SparkFun Electronics SEN-14349 is a versatile and compact environmental sensor designed to measure various atmospheric parameters, including temperature, humidity, and pressure. This sensor is particularly useful for applications in weather monitoring, environmental research, and IoT (Internet of Things) projects. The SEN-14349 is based on the BME280 sensor from Bosch, which is known for its high accuracy and reliability.

## Key Features:

1. Multi-Functionality:
- The SEN-14349 integrates three key environmental measurements: temperature, humidity, and barometric pressure. This multi-functionality allows users to gather comprehensive environmental data from a single device.

2. High Accuracy:
- The BME280 sensor provides high precision measurements:
- Temperature: ±1 °C accuracy.
- Humidity: ±3% relative humidity accuracy.
- Pressure: ±1 hPa accuracy, which is essential for altitude calculations and weather forecasting.

3. Measurement Range:
- The sensor supports a wide range of measurements:
- Temperature: -40 °C to +85 °C.
- Humidity: 0% to 100% relative humidity.
- Pressure: 300 hPa to 1100 hPa.

4. Digital Interface:
- The SEN-14349 communicates via I2C and SPI interfaces, making it easy to integrate with various microcontrollers and development boards. The I2C interface allows for simple wiring and multiple devices on the same bus.

5. Low Power Consumption:
- The sensor is designed for low power operation, making it suitable for battery-powered applications. It can operate in sleep mode to conserve energy when not actively measuring.

6. Compact Design:
- The SEN-14349 features a small form factor, which is ideal for space-constrained applications. Its compact design allows for easy integration into various projects, including wearable devices and small IoT sensors.

7. Built-in Temperature Compensation:
- The sensor includes built-in temperature compensation for humidity and pressure measurements, ensuring accurate readings across a range of environmental conditions.

8. Robust Software Support:
- SparkFun provides libraries and example code for easy integration with popular platforms such as Arduino, Raspberry Pi, and others. This support simplifies the development process for users.

## Specifications:

Here are some typical specifications for the SparkFun SEN-14349:

- Sensor Type: BME280 (Temperature, Humidity, Pressure)
- Temperature Measurement Range: -40 °C to +85 °C
- Humidity Measurement Range: 0% to 100% RH
- Pressure Measurement Range: 300 hPa to 1100 hPa
- Temperature Accuracy: ±1 °C
- Humidity Accuracy: ±3% RH
- Pressure Accuracy: ±1 hPa
- Communication Interfaces: I2C (up to 3.4 MHz), SPI (up to 10 MHz)
- Operating Voltage: 1.8 V to 3.6 V
- Power Consumption: Typically 3.6 µA in sleep mode, 0.1 mA during measurement
- Dimensions: Approximately 3.6 mm x 3.6 mm x 1.0 mm (sensor chip size)

## Applications:

The SparkFun SEN-14349 is suitable for a wide range of applications, including:

- Weather Stations: Used in personal or professional weather stations to monitor local atmospheric conditions.
- Environmental Monitoring: Ideal for research projects focused on environmental changes and climate studies.
- IoT Devices: Commonly integrated into IoT applications for smart home systems, agriculture monitoring, and air quality assessment.
- Wearable Technology: Can be used in wearable devices to track environmental conditions and provide data for health monitoring.
- Educational Projects: A great tool for students and educators to learn about environmental science and sensor technology.

## Conclusion:

The SparkFun Electronics SEN-14349 is a powerful and compact environmental sensor that provides accurate measurements of temperature, humidity, and pressure. Its versatility, low power consumption, and ease of integration make it an excellent choice for a wide range of applications, from hobbyist projects to professional environmental monitoring systems. With robust software support and a user-friendly design, the SEN-14349 enables developers to create innovative solutions that leverage environmental data effectively.
SEN-14349 Compare Parts
  • SEN-14349 vs SENSORSHIELD-EVK-003
  • SEN-14349 vs SEN-21274
  • SEN-14349 vs SEN-21273
  • SEN-14349 vs SEN-21262
  • SEN-14349 vs SEN-21244
  • SEN-14349 vs SEN-21242
  • SEN-14349 vs SEN-21241
  • SEN-14349 vs SEN-21240
  • SEN-14349 vs SEN-21239
  • SEN-14349 vs SEN-21238
  • SEN-14349 vs SEN-21222
  • SEN-14349 vs SEN-21221
  • SEN-14349 vs SEN-21208
  • SEN-14349 vs SEN-21207
  • SEN-14349 vs SEN-20844
  • SEN-14349 vs SEN-20176
  • SEN-14349 vs SEN-20171
  • SEN-14349 vs SEN-20170
  • SEN-14349 vs SEN-19921
  • SEN-14349 vs SEN-19895
  • SEN-14349 vs SEN-19764
  • SEN-14349 vs SEN-19662
  • SEN-14349 vs SEN-19451
  • SEN-14349 vs SEN-19218
  • SEN-14349 vs SEN-19096
  • SEN-14349 vs SEN-19037
  • SEN-14349 vs SEN-19036
  • SEN-14349 vs SEN-19013
  • SEN-14349 vs SEN-18993
  • SEN-14349 vs SEN-18768
  • SEN-14349 vs SEN-18642
  • SEN-14349 vs SEN-18632
  • SEN-14349 vs SEN-18521
  • SEN-14349 vs SEN-18377
  • SEN-14349 vs SEN-18345
  • SEN-14349 vs SEN-18020
  • SEN-14349 vs SEN-18009
  • SEN-14349 vs SEN-17777
  • SEN-14349 vs SEN-17731
  • SEN-14349 vs SEN-17375
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!