☰
DEVKGEN1V1
DEVKGEN1V1
Active
Description:  CAN DEVELOPMENT KIT
Manufacturer:  Metis Engineering
Datasheet:   DEVKGEN1V1 Datasheet
History Price: $355
In Stock: 28350
DEVKGEN1V1 Specification
Specification
Part No
DEVKGEN1V1
Category
Sensor Evaluation Boards
Manufacturer
Metis Engineering
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
-
Sensing Range
-
Interface
CAN
Sensitivity
-
Voltage - Supply
5V ~ 5.2V
Embedded
No
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
06R-JWPF-VSLE-D, B06B-JWPF-SK-R, SWPR-001T-P025
DEVKGEN1V1 PDF Datasheet
DEVKGEN1V1 Related Parts
DEV-13298
DEV-13298
SparkFun Electronics
BARE CONDUCTIVE TOUCH BOARD
DEV-14022
DEV-14022
SparkFun Electronics
BITALINO (R)EVOLUTION BOARD KIT
DEV-14670
DEV-14670
SparkFun Electronics
PURETHERMAL 2 - FLIR LEPTON SMAR
DEV-17544
DEV-17544
SparkFun Electronics
PURETHERMAL MINI PRO
DEV-18482
DEV-18482
SparkFun Electronics
OPENMV CAM PURETHERMAL
DEV-18977
DEV-18977
SparkFun Electronics
MYOWARE 2.0 MUSCLE SENSOR
DEV-21265
DEV-21265
SparkFun Electronics
MYOWARE 2.0 MUSCLE SENSOR
DEVLINKGEN1V1
DEVLINKGEN1V1
Metis Engineering
CAN LINK BOARD
DEVKGEN1V1 Compare Parts
  • DEVKGEN1V1 vs DEV-18977
  • DEVKGEN1V1 vs DEV-18482
  • DEVKGEN1V1 vs DEV-17544
  • DEVKGEN1V1 vs DEV-14670
  • DEVKGEN1V1 vs DEV-14022
  • DEVKGEN1V1 vs DEV-13298
  • DEVKGEN1V1 vs DEVLINKGEN1V1
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.