☰
DEV-18482
DEV-18482
Active
Description:  OPENMV CAM PURETHERMAL
Manufacturer:  SparkFun Electronics
Datasheet:   DEV-18482 Datasheet
History Price: $461.25
In Stock: 19610
DEV-18482 Specification
Specification
Part No
DEV-18482
Category
Sensor Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Image Sensor
Sensing Range
5 Megapixel
Interface
CAN, I2C, Serial, SPI
Sensitivity
600mV/lux-sec
Voltage - Supply
5V, USB
Embedded
Yes, MCU, 32-Bit
Supplied Contents
Board(s), Accessories
Utilized IC / Part
OV5640, STM32H743XI, VL53L0X
DEV-18482 Related Parts
DEV-13298
DEV-13298
SparkFun Electronics
BARE CONDUCTIVE TOUCH BOARD
DEV-14022
DEV-14022
SparkFun Electronics
BITALINO (R)EVOLUTION BOARD KIT
DEV-14670
DEV-14670
SparkFun Electronics
PURETHERMAL 2 - FLIR LEPTON SMAR
DEV-17544
DEV-17544
SparkFun Electronics
PURETHERMAL MINI PRO
DEV-18977
DEV-18977
SparkFun Electronics
MYOWARE 2.0 MUSCLE SENSOR
DEV-21265
DEV-21265
SparkFun Electronics
MYOWARE 2.0 MUSCLE SENSOR
DEVKGEN1V1
DEVKGEN1V1
Metis Engineering
CAN DEVELOPMENT KIT
DEVLINKGEN1V1
DEVLINKGEN1V1
Metis Engineering
CAN LINK BOARD
DEV-18482 Compare Parts
  • DEV-18482 vs DEV-18977
  • DEV-18482 vs DEV-17544
  • DEV-18482 vs DEV-14670
  • DEV-18482 vs DEV-14022
  • DEV-18482 vs DEV-13298
  • DEV-18482 vs DEVLINKGEN1V1
  • DEV-18482 vs DEVKGEN1V1
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied