☰
DEV-18977
DEV-18977
Obsolete
Description:  MYOWARE 2.0 MUSCLE SENSOR
Manufacturer:  SparkFun Electronics
Datasheet:   DEV-18977 Datasheet
History Price: Obsolete
In Stock: 29260
DEV-18977 Specification
Specification
Part No
DEV-18977
Category
Sensor Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Medical, Electromyography (EMG)
Sensing Range
-
Interface
Analog
Sensitivity
-
Voltage - Supply
3.1V ~ 5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
-
DEV-18977 Related Parts
DEV-13298
DEV-13298
SparkFun Electronics
BARE CONDUCTIVE TOUCH BOARD
DEV-14022
DEV-14022
SparkFun Electronics
BITALINO (R)EVOLUTION BOARD KIT
DEV-14670
DEV-14670
SparkFun Electronics
PURETHERMAL 2 - FLIR LEPTON SMAR
DEV-17544
DEV-17544
SparkFun Electronics
PURETHERMAL MINI PRO
DEV-18482
DEV-18482
SparkFun Electronics
OPENMV CAM PURETHERMAL
DEV-21265
DEV-21265
SparkFun Electronics
MYOWARE 2.0 MUSCLE SENSOR
DEVKGEN1V1
DEVKGEN1V1
Metis Engineering
CAN DEVELOPMENT KIT
DEVLINKGEN1V1
DEVLINKGEN1V1
Metis Engineering
CAN LINK BOARD
DEV-18977 Compare Parts
  • DEV-18977 vs DEV-18482
  • DEV-18977 vs DEV-17544
  • DEV-18977 vs DEV-14670
  • DEV-18977 vs DEV-14022
  • DEV-18977 vs DEV-13298
  • DEV-18977 vs DEVLINKGEN1V1
  • DEV-18977 vs DEVKGEN1V1
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied