4455CPCE10D915M-K
4455CPCE10D915M-K
Obsolete
Description:  PICO BOARD EZRADIO 915MHZ
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 44600
4455CPCE10D915M-K Specification
Specification
Part No
4455CPCE10D915M-K
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Silicon Labs
Series
EZRadio?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
915MHz
Supplied Contents
Si4455
Type
Board(s)
4455CPCE10D915M-K PDF Datasheet
4455CPCE10D915M-K Related Parts
4455-434-PDK
4455-434-PDK
Silicon Labs
KIT DEMO EZRADIO 2WAY 434MHZ
4455-868-PDK
4455-868-PDK
Silicon Labs
KIT DEMO EZRADIO 2WAY 868MHZ
4455-915-PDK
4455-915-PDK
Silicon Labs
KIT DEMO EZRADIO 2WAY 915MHZ
4455C-434-PDK
4455C-434-PDK
Silicon Labs
4455 PICOBOARD W/O PCB ANTENNA +
4455C-868-PDK
4455C-868-PDK
Silicon Labs
PICO BOARD 4455 MOTHERBOARD KIT
4455C-915-PDK
4455C-915-PDK
Silicon Labs
PICO BOARD 4455 MOTHERBOARD KIT
4455CLED-434-PER-K
4455CLED-434-PER-K
Silicon Labs
EVAL BOARD EZRADIO TX 434MHZ
4455CLED-868-PER-K
4455CLED-868-PER-K
Silicon Labs
EVAL BOARD EZRADIO TX 868MHZ
4455CLED-915-PER-K
4455CLED-915-PER-K
Silicon Labs
EVAL BOARD EZRADIO TX 915MHZ
4455CPCE10D390M
4455CPCE10D390M
Silicon Labs
PICO BOARD EZRADIO 390MHZ
4455CPCE10D434M-K
4455CPCE10D434M-K
Silicon Labs
PICO BOARD EZRADIO 434MHZ
4455CPCE10D868M-K
4455CPCE10D868M-K
Silicon Labs
PICO BOARD EZRADIO 898MHZ
4455CPCE10D915M-K Description
The Silicon Labs 4455CPCE10D915M-K is a highly integrated, low-power, sub-GHz wireless transceiver designed for various applications in the Internet of Things (IoT), smart home devices, and industrial automation. This device is part of Silicon Labs%27 EFR32 series, which is known for its robust performance and flexibility in wireless communication. Below is a detailed overview of the 4455CPCE10D915M-K, including its specifications and parameters.

## Overview

The 4455CPCE10D915M-K is designed to operate in the 915 MHz frequency band, making it suitable for North American and other regions where this frequency is permitted for unlicensed use. The transceiver supports various modulation schemes, including FSK, GFSK, and OOK, allowing for flexibility in data transmission. Its low power consumption and high sensitivity make it ideal for battery-operated devices, ensuring long operational life.

## Key Features

1. Sub-GHz Operation: Operates in the 915 MHz ISM band, suitable for various wireless applications.
2. Low Power Consumption: Designed for low energy usage, making it ideal for battery-powered devices.
3. High Sensitivity: Offers excellent receiver sensitivity, enabling reliable communication over long distances.
4. Flexible Modulation Schemes: Supports multiple modulation formats, including FSK, GFSK, and OOK.
5. Integrated Microcontroller: Features an integrated ARM Cortex-M3 microcontroller for processing tasks, reducing the need for external components.
6. Rich Peripheral Set: Includes GPIOs, ADCs, timers, and communication interfaces (SPI, I2C, UART) for versatile application development.
7. Robust Security Features: Supports AES encryption for secure data transmission, essential for IoT applications.

## Specifications

- Frequency Range: 902 MHz to 928 MHz (915 MHz ISM band)
- Modulation Schemes: FSK, GFSK, OOK
- Output Power: Programmable up to +20 dBm
- Receiver Sensitivity:
- FSK: -120 dBm (1.2 kbps)
- GFSK: -120 dBm (1.2 kbps)
- OOK: -120 dBm (1.2 kbps)
- Data Rate: Up to 500 kbps
- Supply Voltage: 1.8V to 3.6V
- Current Consumption:
- Transmit: 20 mA (at +20 dBm)
- Receive: 10 mA
- Sleep: < 1 µA
- Operating Temperature Range: -40°C to +85°C
- Package Type: 32-pin QFN (5 mm x 5 mm)

## Pin Configuration

The 4455CPCE10D915M-K is typically packaged in a 32-pin QFN format. The pin configuration includes:

- Power Supply Pins: VDD, GND
- RF Pins: ANT (Antenna), RF_OUT
- Communication Interfaces: SPI, I2C, UART pins
- GPIO Pins: Configurable for various functions
- ADC Pins: For analog input

## Applications

The Silicon Labs 4455CPCE10D915M-K is suitable for a wide range of applications, including:

- Smart Home Devices: Used in smart lighting, security systems, and home automation.
- Industrial Automation: Ideal for sensor networks, remote monitoring, and control systems.
- Wearable Devices: Suitable for health monitoring and fitness tracking applications.
- Agricultural Monitoring: Used in precision agriculture for soil and crop monitoring.

## Development Tools

Silicon Labs provides a comprehensive set of development tools and software support for the 4455CPCE10D915M-K, including:

- Software Development Kit (SDK): Offers libraries and examples for rapid application development.
- Development Boards: Evaluation boards are available for prototyping and testing.
- Integrated Development Environment (IDE): Supports code development, debugging, and programming.

## Conclusion

The Silicon Labs 4455CPCE10D915M-K is a powerful and versatile wireless transceiver that meets the demands of modern IoT applications. With its low power consumption, high sensitivity, and flexible modulation options, it is an excellent choice for developers looking to create reliable and efficient wireless communication solutions. Whether for smart home devices, industrial automation, or wearable technology, the 4455CPCE10D915M-K provides the necessary features and performance to succeed in today%27s competitive market.
4455CPCE10D915M-K Compare Parts
  • 4455CPCE10D915M-K vs 4455C-868-PDK
  • 4455CPCE10D915M-K vs 4455C-434-PDK
  • 4455CPCE10D915M-K vs 4455-915-PDK
  • 4455CPCE10D915M-K vs 4455-868-PDK
  • 4455CPCE10D915M-K vs 4455-434-PDK
  • 4455CPCE10D915M-K vs 4455-PCE10D915M-EK
  • 4455CPCE10D915M-K vs 4455-PCE10D868M-EK
  • 4455CPCE10D915M-K vs 4455-PCE10D434M-EK
  • 4455CPCE10D915M-K vs 4455CPCE10D868M-K
  • 4455CPCE10D915M-K vs 4455CPCE10D434M-K
  • 4455CPCE10D915M-K vs 4455CPCE10D390M
  • 4455CPCE10D915M-K vs 4455CLED-915-PER-K
  • 4455CPCE10D915M-K vs 4455CLED-868-PER-K
  • 4455CPCE10D915M-K vs 4455CLED-434-PER-K
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller