4455-915-PDK
4455-915-PDK
Obsolete
Description:  KIT DEMO EZRADIO 2WAY 915MHZ
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 33600
4455-915-PDK Specification
Specification
Part No
4455-915-PDK
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Silicon Labs
Series
EZRadio?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
915MHz
Supplied Contents
Si4455
Type
Board(s)
4455-915-PDK Related Parts
4455-434-PDK
4455-434-PDK
Silicon Labs
KIT DEMO EZRADIO 2WAY 434MHZ
4455-868-PDK
4455-868-PDK
Silicon Labs
KIT DEMO EZRADIO 2WAY 868MHZ
4455C-434-PDK
4455C-434-PDK
Silicon Labs
4455 PICOBOARD W/O PCB ANTENNA +
4455C-868-PDK
4455C-868-PDK
Silicon Labs
PICO BOARD 4455 MOTHERBOARD KIT
4455C-915-PDK
4455C-915-PDK
Silicon Labs
PICO BOARD 4455 MOTHERBOARD KIT
4455CLED-434-PER-K
4455CLED-434-PER-K
Silicon Labs
EVAL BOARD EZRADIO TX 434MHZ
4455CLED-868-PER-K
4455CLED-868-PER-K
Silicon Labs
EVAL BOARD EZRADIO TX 868MHZ
4455CLED-915-PER-K
4455CLED-915-PER-K
Silicon Labs
EVAL BOARD EZRADIO TX 915MHZ
4455CPCE10D390M
4455CPCE10D390M
Silicon Labs
PICO BOARD EZRADIO 390MHZ
4455CPCE10D434M-K
4455CPCE10D434M-K
Silicon Labs
PICO BOARD EZRADIO 434MHZ
4455CPCE10D868M-K
4455CPCE10D868M-K
Silicon Labs
PICO BOARD EZRADIO 898MHZ
4455CPCE10D915M-K
4455CPCE10D915M-K
Silicon Labs
PICO BOARD EZRADIO 915MHZ
4455-915-PDK Compare Parts
  • 4455-915-PDK vs 4455C-868-PDK
  • 4455-915-PDK vs 4455C-434-PDK
  • 4455-915-PDK vs 4455-868-PDK
  • 4455-915-PDK vs 4455-434-PDK
  • 4455-915-PDK vs 4455-PCE10D915M-EK
  • 4455-915-PDK vs 4455-PCE10D868M-EK
  • 4455-915-PDK vs 4455-PCE10D434M-EK
  • 4455-915-PDK vs 4455CPCE10D915M-K
  • 4455-915-PDK vs 4455CPCE10D868M-K
  • 4455-915-PDK vs 4455CPCE10D434M-K
  • 4455-915-PDK vs 4455CPCE10D390M
  • 4455-915-PDK vs 4455CLED-915-PER-K
  • 4455-915-PDK vs 4455CLED-868-PER-K
  • 4455-915-PDK vs 4455CLED-434-PER-K
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller