114992470
114992470
Active
Description:  MT7628 DEVELOPMENT BOARD - WITH
Manufacturer:  Seeed Technology
Datasheet:   114992470 Datasheet
History Price: Active
In Stock: 19200
114992470 Specification
Specification
Part No
114992470
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
MT7628
Type
Board(s)
114992470 Related Parts
114990197
114990197
Seeed Technology
WRTNODE STANDARD SHIELD
114990286
114990286
Seeed Technology
PARTICLE PHOTON
114991091
114991091
Seeed Technology
AMEBA RTL8710AF WIRELESS DEV BOA
114991092
114991092
Seeed Technology
RTL8710AF WIFI BOARD
114991271
114991271
Seeed Technology
MICOKIT-3239 DEVELOPMENT BOARD
114991272
114991272
Seeed Technology
MICOKIT-3166 DEVELOPMENT BOARD
114991735
114991735
Seeed Technology
REBUTTON ARDUINO AZURE IOT
114992728
114992728
Seeed Technology
WIO TERMINAL LORAWAN CHASSIS
114992732
114992732
Seeed Technology
RF TRANSMITTER AND RECEIVER LINK
114992733
114992733
Seeed Technology
SUPERHETERODYNE WIRELESS XCEIVER
114993068
114993068
Seeed Technology
SENSECAP INDICATOR D1, ESP32S3
114993069
114993069
Seeed Technology
SENSECAP INDICATOR D1S, ESP32S3
114992470 Compare Parts
  • 114992470 vs 114399-HMC542BLP4
  • 114992470 vs 114399-HMC542ALP4E
  • 114992470 vs 114254-HMC548LP3
  • 114992470 vs 114993071
  • 114992470 vs 114993070
  • 114992470 vs 114993069
  • 114992470 vs 114993068
  • 114992470 vs 114992733
  • 114992470 vs 114992732
  • 114992470 vs 114992728
  • 114992470 vs 114991735
  • 114992470 vs 114991272
  • 114992470 vs 114991271
  • 114992470 vs 114991092
  • 114992470 vs 114991091
  • 114992470 vs 114990286
  • 114992470 vs 114990197
  • 114992470 vs 114445-HMC585MS8G
  • 114992470 vs 114399-HMC542ALP4
  • 114992470 vs 114352-HMC660LC4B
  • 114992470 vs 114990338
  • 114992470 vs 114990337
  • 114992470 vs 114990336
  • 114992470 vs 114990203
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.