☰
114990197
114990197
Obsolete
Description:  WRTNODE STANDARD SHIELD
Manufacturer:  Seeed Technology
Datasheet:   114990197 Datasheet
History Price: Obsolete
In Stock: 31680
114990197 Specification
Specification
Part No
114990197
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
MT7620N
Type
Board(s)
114990197 Related Parts
114990286
114990286
Seeed Technology
PARTICLE PHOTON
114991091
114991091
Seeed Technology
AMEBA RTL8710AF WIRELESS DEV BOA
114991092
114991092
Seeed Technology
RTL8710AF WIFI BOARD
114991271
114991271
Seeed Technology
MICOKIT-3239 DEVELOPMENT BOARD
114991272
114991272
Seeed Technology
MICOKIT-3166 DEVELOPMENT BOARD
114991735
114991735
Seeed Technology
REBUTTON ARDUINO AZURE IOT
114992470
114992470
Seeed Technology
MT7628 DEVELOPMENT BOARD - WITH
114992728
114992728
Seeed Technology
WIO TERMINAL LORAWAN CHASSIS
114992732
114992732
Seeed Technology
RF TRANSMITTER AND RECEIVER LINK
114992733
114992733
Seeed Technology
SUPERHETERODYNE WIRELESS XCEIVER
114993068
114993068
Seeed Technology
SENSECAP INDICATOR D1, ESP32S3
114993069
114993069
Seeed Technology
SENSECAP INDICATOR D1S, ESP32S3
114990197 Compare Parts
  • 114990197 vs 114399-HMC542BLP4
  • 114990197 vs 114399-HMC542ALP4E
  • 114990197 vs 114254-HMC548LP3
  • 114990197 vs 114993071
  • 114990197 vs 114993070
  • 114990197 vs 114993069
  • 114990197 vs 114993068
  • 114990197 vs 114992733
  • 114990197 vs 114992732
  • 114990197 vs 114992728
  • 114990197 vs 114992470
  • 114990197 vs 114991735
  • 114990197 vs 114991272
  • 114990197 vs 114991271
  • 114990197 vs 114991092
  • 114990197 vs 114991091
  • 114990197 vs 114990286
  • 114990197 vs 114445-HMC585MS8G
  • 114990197 vs 114399-HMC542ALP4
  • 114990197 vs 114352-HMC660LC4B
  • 114990197 vs 114990338
  • 114990197 vs 114990337
  • 114990197 vs 114990336
  • 114990197 vs 114990203
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!