110991725
110991725
Discontinued at Digi-Key
Description:  NVIDIA JETSON AGX ORIN DEV KIT
Manufacturer:  Seeed Technology
Datasheet:   110991725 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 6000
110991725 Specification
Specification
Part No
110991725
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A78AE
Platform
NVIDIA Jetson AGX Orin Developer Kit
Utilized IC / Part
Jetson AGX Orin
Mounting Type
Fixed
Contents
Board(s)
110991725 PDF Datasheet
110991725 Related Parts
110010004
110010004
Seeed Technology
SEEEDSTUDIO XIAO SAMD21 3PACK
110060582
110060582
Seeed Technology
MICROSOFT AZURE E3815 EVAL BRD
110990174
110990174
Seeed Technology
86DUINO EDUCAKE VORTEX86EX EVAL
110991164
110991164
Seeed Technology
GAPUINO GAP8 RISC-V DEV KIT
110991188
110991188
Seeed Technology
SIPEED M1W DOCK SUIT EVAL BRD
110991189
110991189
Seeed Technology
SIPEED M1 DOCK SUIT EVAL BRD
110991190
110991190
Seeed Technology
SIPEED MAIX BIT KIT RISCV AI+IOT
110991191
110991191
Seeed Technology
SIPEED MAIX GO SUIT RISCV AI+IOT
110991524
110991524
Seeed Technology
WIO LITE AI STM32H725 AI VISION
110991666
110991666
Seeed Technology
JETSON XAVIER AGX H01 KIT
110991866
110991866
Seeed Technology
SIPEED M1S DOCK AI DEVELOPMENT B
110020001
110020001
Seeed Technology
SEEEDUINO ADK ATMEGA2560 EVAL BD
110991725 Compare Parts
  • 110991725 vs 110991666
  • 110991725 vs 110991524
  • 110991725 vs 110991191
  • 110991725 vs 110991190
  • 110991725 vs 110991189
  • 110991725 vs 110991188
  • 110991725 vs 110991164
  • 110991725 vs 110990174
  • 110991725 vs 110060582
  • 110991725 vs 110010004
  • 110991725 vs 110990024
  • 110991725 vs 110990014
  • 110991725 vs 110110065
  • 110991725 vs 110110064
  • 110991725 vs 110020001
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4