☰
110991666
110991666
Active
Description:  JETSON XAVIER AGX H01 KIT
Manufacturer:  Seeed Technology
Datasheet:   110991666 Datasheet
History Price: $1612.35
In Stock: 1135
110991666 Specification
Specification
Part No
110991666
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
NVIDIA Carmel ARM?v8.2
Platform
NVIDIA Jetson Xavier AGX H01 Dev Kit
Utilized IC / Part
Xavier AGX
Mounting Type
Fixed
Contents
Board(s), Power Supply, Accessories
110991666 PDF Datasheet
110991666 Related Parts
110010004
110010004
Seeed Technology
SEEEDSTUDIO XIAO SAMD21 3PACK
110060582
110060582
Seeed Technology
MICROSOFT AZURE E3815 EVAL BRD
110990174
110990174
Seeed Technology
86DUINO EDUCAKE VORTEX86EX EVAL
110991164
110991164
Seeed Technology
GAPUINO GAP8 RISC-V DEV KIT
110991188
110991188
Seeed Technology
SIPEED M1W DOCK SUIT EVAL BRD
110991189
110991189
Seeed Technology
SIPEED M1 DOCK SUIT EVAL BRD
110991190
110991190
Seeed Technology
SIPEED MAIX BIT KIT RISCV AI+IOT
110991191
110991191
Seeed Technology
SIPEED MAIX GO SUIT RISCV AI+IOT
110991524
110991524
Seeed Technology
WIO LITE AI STM32H725 AI VISION
110991725
110991725
Seeed Technology
NVIDIA JETSON AGX ORIN DEV KIT
110991866
110991866
Seeed Technology
SIPEED M1S DOCK AI DEVELOPMENT B
110020001
110020001
Seeed Technology
SEEEDUINO ADK ATMEGA2560 EVAL BD
110991666 Compare Parts
  • 110991666 vs 110991725
  • 110991666 vs 110991524
  • 110991666 vs 110991191
  • 110991666 vs 110991190
  • 110991666 vs 110991189
  • 110991666 vs 110991188
  • 110991666 vs 110991164
  • 110991666 vs 110990174
  • 110991666 vs 110060582
  • 110991666 vs 110010004
  • 110991666 vs 110990024
  • 110991666 vs 110990014
  • 110991666 vs 110110065
  • 110991666 vs 110110064
  • 110991666 vs 110020001
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much