☰
108020102
108020102
Active
Description:  GROVE - 16-CHANNEL PWM DRIVER (P
Manufacturer:  Seeed Technology
Datasheet:   108020102 Datasheet
History Price: $10.9
In Stock: 41120
108020102 Specification
Specification
Part No
108020102
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Grove
Platform
Power Management
Type
Motor Controller/Driver
Function
PCA9685
Utilized IC / Part
Board(s)
108020102 PDF Datasheet
108020102 Related Parts
108040000
108040000
Seeed Technology
XADOW MOTOR DRIVER
108070021
108070021
Seeed Technology
MD13S CYTRON 13AMP DC MOTOR DRIV
108070022
108070022
Seeed Technology
MDDS30 CYTRON SMARTDRIVEDUO-30
108020021
108020021
Seeed Technology
GROVE MINI FAN V1.1
108020103
108020103
Seeed Technology
GROVE - I2C MOTOR DRIVER (TB6612
108990016
108990016
Seeed Technology
TESSEL SERVO MODULE
108990018
108990018
Seeed Technology
XX
108020102 Compare Parts
  • 108020102 vs 108070021
  • 108020102 vs 108040000
  • 108020102 vs 108990018
  • 108020102 vs 108990016
  • 108020102 vs 108020103
  • 108020102 vs 108020021
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect