☰
108020021
108020021
Active
Description:  GROVE MINI FAN V1.1
Manufacturer:  Seeed Technology
Datasheet:   108020021 Datasheet
History Price: Active
In Stock: 27640
108020021 Specification
Specification
Part No
108020021
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Grove
Platform
Power Management
Type
Fan Control
Function
-
Utilized IC / Part
Board(s)
108020021 Related Parts
108040000
108040000
Seeed Technology
XADOW MOTOR DRIVER
108070021
108070021
Seeed Technology
MD13S CYTRON 13AMP DC MOTOR DRIV
108070022
108070022
Seeed Technology
MDDS30 CYTRON SMARTDRIVEDUO-30
108020102
108020102
Seeed Technology
GROVE - 16-CHANNEL PWM DRIVER (P
108020103
108020103
Seeed Technology
GROVE - I2C MOTOR DRIVER (TB6612
108990016
108990016
Seeed Technology
TESSEL SERVO MODULE
108990018
108990018
Seeed Technology
XX
108020021 Compare Parts
  • 108020021 vs 108070021
  • 108020021 vs 108040000
  • 108020021 vs 108990018
  • 108020021 vs 108990016
  • 108020021 vs 108020103
  • 108020021 vs 108020102
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller