102991195
102991195
Obsolete
Description:  HOLYBRO KAKUTE F7 FLIGHT CONTROL
Manufacturer:  Seeed Technology
Datasheet:   102991195 Datasheet
History Price: Obsolete
In Stock: 33000
102991195 Specification
Specification
Part No
102991195
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Flight Controller
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
STM32F745
Primary Attributes
-
Supplied Contents
Board(s)
102991195 PDF Datasheet
102991195 Related Parts
102990020
102990020
Seeed Technology
HAPKIT BOARD
102991005
102991005
Seeed Technology
HEELIGHT CORE
102991321
102991321
Seeed Technology
CANBED ARDUINO CAN-BUS DEV KIT
102991495
102991495
Seeed Technology
CANBED M4 DEVELOPMENT BOARD WITH
102991596
102991596
Seeed Technology
CANBED - ARDUINO CAN-BUS RP2040
102010028
102010028
Seeed Technology
XX
102090044
102090044
Seeed Technology
ROBOMASTER DEV BOARD TYPE-A
102110466
102110466
Seeed Technology
XX
102-3696
102-3696
CUI Inc
102-3696
102991195 Compare Parts
  • 102991195 vs 102991495
  • 102991195 vs 102991321
  • 102991195 vs 102991005
  • 102991195 vs 102990020
  • 102991195 vs 102-3696
  • 102991195 vs 102110466
  • 102991195 vs 102090044
  • 102991195 vs 102010028
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!