102110466
102110466
Active
Description:  XX
Manufacturer:  Seeed Technology
Datasheet:   102110466 Datasheet
History Price: Active
In Stock: 33305
102110466 Specification
Specification
Part No
102110466
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
Voice Recognition
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
SU06J
Primary Attributes
5V Supply
Supplied Contents
Board(s)
102110466 Related Parts
102990020
102990020
Seeed Technology
HAPKIT BOARD
102991005
102991005
Seeed Technology
HEELIGHT CORE
102991321
102991321
Seeed Technology
CANBED ARDUINO CAN-BUS DEV KIT
102991495
102991495
Seeed Technology
CANBED M4 DEVELOPMENT BOARD WITH
102991596
102991596
Seeed Technology
CANBED - ARDUINO CAN-BUS RP2040
102010028
102010028
Seeed Technology
XX
102090044
102090044
Seeed Technology
ROBOMASTER DEV BOARD TYPE-A
102991195
102991195
Seeed Technology
HOLYBRO KAKUTE F7 FLIGHT CONTROL
102-3696
102-3696
CUI Inc
102-3696
102110466 Compare Parts
  • 102110466 vs 102991495
  • 102110466 vs 102991321
  • 102110466 vs 102991005
  • 102110466 vs 102990020
  • 102110466 vs 102-3696
  • 102110466 vs 102991195
  • 102110466 vs 102090044
  • 102110466 vs 102010028
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!