☰
EL7566DRE-EVAL
EL7566DRE-EVAL
Obsolete
Description:  DEMO BOARD FOR EL7566
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 35760
EL7566DRE-EVAL Specification
Specification
Part No
EL7566DRE-EVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.8V
Current - Output
6A
Voltage - Input
3V ~ 6V
Regulator Topology
Buck
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
EL7566
Power - Output
-
EL7566DRE-EVAL Related Parts
EL7516IYZ-EVAL
EL7516IYZ-EVAL
Renesas Electronics
IC
EL7530EVAL1
EL7530EVAL1
Renesas Electronics
EVALUATION BOARD FOR EL7530
EL7531EVAL1
EL7531EVAL1
Renesas Electronics
EVALUATION BOARD FOR EL7531
EL7531EVAL1Z
EL7531EVAL1Z
Renesas Electronics
BOARD EVAL EL7531
EL7532EVAL1Z
EL7532EVAL1Z
Renesas Electronics
EVALUATION BOARD FOR EL7532
EL7534EVAL1
EL7534EVAL1
Renesas Electronics
EVALUATION BOARD FOR EL7534
EL7535EVAL1
EL7535EVAL1
Renesas Electronics
EVALUATION BOARD FOR EL7535
EL7536EVAL1
EL7536EVAL1
Renesas Electronics
EVALUATION BOARD FOR EL7536
EL7554IRE-EVAL
EL7554IRE-EVAL
Renesas Electronics
DEMO BOARD FOR EL7554
EL7583IR-EVAL
EL7583IR-EVAL
Renesas Electronics
IC
EL7586AILZ-EVAL
EL7586AILZ-EVAL
Renesas Electronics
IC AMP CLASS
EL7586ILZ-EVAL
EL7586ILZ-EVAL
Renesas Electronics
IC AMP CLASS
EL7566DRE-EVAL Compare Parts
  • EL7566DRE-EVAL vs EL7586AILZ-EVAL
  • EL7566DRE-EVAL vs EL7583IR-EVAL
  • EL7566DRE-EVAL vs EL7554IRE-EVAL
  • EL7566DRE-EVAL vs EL7536EVAL1
  • EL7566DRE-EVAL vs EL7535EVAL1
  • EL7566DRE-EVAL vs EL7534EVAL1
  • EL7566DRE-EVAL vs EL7532EVAL1Z
  • EL7566DRE-EVAL vs EL7531EVAL1Z
  • EL7566DRE-EVAL vs EL7531EVAL1
  • EL7566DRE-EVAL vs EL7530EVAL1
  • EL7566DRE-EVAL vs EL7516IYZ-EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!