☰
EL7531EVAL1
EL7531EVAL1
Obsolete
Description:  EVALUATION BOARD FOR EL7531
Manufacturer:  Renesas Electronics
Datasheet:   EL7531EVAL1 Datasheet
History Price: Obsolete
In Stock: 8850
EL7531EVAL1 Specification
Specification
Part No
EL7531EVAL1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.8V
Current - Output
1A
Voltage - Input
2.5V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
EL7531
Power - Output
-
EL7531EVAL1 PDF Datasheet
EL7531EVAL1 Related Parts
EL7566DRE-EVAL
EL7566DRE-EVAL
Renesas Electronics
DEMO BOARD FOR EL7566
EL7516IYZ-EVAL
EL7516IYZ-EVAL
Renesas Electronics
IC
EL7530EVAL1
EL7530EVAL1
Renesas Electronics
EVALUATION BOARD FOR EL7530
EL7531EVAL1Z
EL7531EVAL1Z
Renesas Electronics
BOARD EVAL EL7531
EL7532EVAL1Z
EL7532EVAL1Z
Renesas Electronics
EVALUATION BOARD FOR EL7532
EL7534EVAL1
EL7534EVAL1
Renesas Electronics
EVALUATION BOARD FOR EL7534
EL7535EVAL1
EL7535EVAL1
Renesas Electronics
EVALUATION BOARD FOR EL7535
EL7536EVAL1
EL7536EVAL1
Renesas Electronics
EVALUATION BOARD FOR EL7536
EL7554IRE-EVAL
EL7554IRE-EVAL
Renesas Electronics
DEMO BOARD FOR EL7554
EL7583IR-EVAL
EL7583IR-EVAL
Renesas Electronics
IC
EL7586AILZ-EVAL
EL7586AILZ-EVAL
Renesas Electronics
IC AMP CLASS
EL7586ILZ-EVAL
EL7586ILZ-EVAL
Renesas Electronics
IC AMP CLASS
EL7531EVAL1 Compare Parts
  • EL7531EVAL1 vs EL7586ILZ-EVAL
  • EL7531EVAL1 vs EL7586AILZ-EVAL
  • EL7531EVAL1 vs EL7583IR-EVAL
  • EL7531EVAL1 vs EL7554IRE-EVAL
  • EL7531EVAL1 vs EL7536EVAL1
  • EL7531EVAL1 vs EL7535EVAL1
  • EL7531EVAL1 vs EL7534EVAL1
  • EL7531EVAL1 vs EL7532EVAL1Z
  • EL7531EVAL1 vs EL7531EVAL1Z
  • EL7531EVAL1 vs EL7530EVAL1
  • EL7531EVAL1 vs EL7516IYZ-EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!