☰
PE43614
PE43614
Active
Description:  ULTRACMOS RF DIGITAL STEP ATTENU
Manufacturer:  pSemi
Datasheet:   PE43614 Datasheet
History Price: $624.63
In Stock: 41160
PE43614 Specification
Specification
Part No
PE43614
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
-
For Use With/Related Products
-
Supplied Contents
-
Type
-
PE43614 Related Parts
PE4140
PE4140
pSemi
HIGH-LINEARITY MOSFET QUAD MIXER
PE4141
PE4141
pSemi
BROADBAND QUAD MOSFET EVAL. BOAR
PE4151
PE4151
pSemi
HIGH-LINEARITY MOSFET QUAD MIXER
PE4152
PE4152
pSemi
HIGH-LINEARITY MOSFET QUAD MIXER
PE42020
PE42020
pSemi
SPDT, TRUDC, ABSORPTIVE, 50 RF S
PE423422
PE423422
pSemi
AEC-Q100 CERTIFIED SPDT, LOW IL,
PE42359
PE42359
pSemi
AEC-Q100 CERTIFIED SPDT, LOW IL,
PE423641
PE423641
pSemi
AEC-Q100 CERTIFIED SP4T, LOW IL,
PE4239
PE4239
pSemi
SPDT, LOW IL, REFLECTIVE, 50 RF
PE42412
PE42412
pSemi
SP12T, ABSORPTIVE, 50 RF SWITCH
PE42420
PE42420
pSemi
SPDT, HIGH ISO, ABSORPTIVE, 50 R
PE42421
PE42421
pSemi
SPDT, LOW IL, REFLECTIVE, 50 RF
PE43614 Compare Parts
  • PE43614 vs PE46130
  • PE43614 vs PE46120
  • PE43614 vs PE45450
  • PE43614 vs PE45361
  • PE43614 vs PE45140
  • PE43614 vs PE44820
  • PE43614 vs PE43713
  • PE43614 vs PE43712
  • PE43614 vs PE43711
  • PE43614 vs PE43705
  • PE43614 vs PE43704
  • PE43614 vs PE43670
  • PE43614 vs PE43665
  • PE43614 vs PE43650
  • PE43614 vs PE43620
  • PE43614 vs PE43610
  • PE43614 vs PE43508
  • PE43614 vs PE43205
  • PE43614 vs PE4314
  • PE43614 vs PE4312
  • PE43614 vs PE42851
  • PE43614 vs PE42850
  • PE43614 vs PE42823
  • PE43614 vs PE42822
  • PE43614 vs PE42821
  • PE43614 vs PE42820
  • PE43614 vs PE4280
  • PE43614 vs PE42750
  • PE43614 vs PE42742
  • PE43614 vs PE42726
  • PE43614 vs PE42724
  • PE43614 vs PE42723
  • PE43614 vs PE42722
  • PE43614 vs PE42721
  • PE43614 vs PE426525
  • PE43614 vs PE426482
  • PE43614 vs PE426462
  • PE43614 vs PE426412
  • PE43614 vs PE42641
  • PE43614 vs PE4259
  • PE43614 FAQ
    Q1: What is the pSemi PE43614?
    A1: The pSemi PE43614 is a digitally controlled variable attenuator (DVA) designed for use in RF applications. It allows precise adjustment of signal attenuation over a wide frequency range.

    Q2: What frequency range does the pSemi PE43614 support?
    A2: The pSemi PE43614 operates within a frequency range of 50 MHz to 6 GHz, making it suitable for a wide range of RF and communication applications.

    Q3: What is the attenuation range of the pSemi PE43614?
    A3: The pSemi PE43614 provides an attenuation range from 0 dB to 31.5 dB in 0.5 dB steps, offering fine control over signal strength.

    Q4: What is the control interface for the pSemi PE43614?
    A4: The pSemi PE43614 is controlled via a 3-wire SPI interface, allowing easy integration with microcontrollers and other digital control systems.

    Q5: What is the power supply requirement for the pSemi PE43614?
    A5: The pSemi PE43614 requires a single supply voltage of 3.3V, which is commonly used in modern RF circuits for low power consumption and ease of integration.

    Q6: What is the insertion loss of the pSemi PE43614?
    A6: The pSemi PE43614 offers a low insertion loss of typically 1.2 dB at 2 GHz, ensuring minimal signal degradation when the attenuator is in use.

    Q7: Can the pSemi PE43614 be used in communication systems?
    A7: Yes, the pSemi PE43614 is ideal for use in various communication systems, including wireless, satellite, and radar applications, where adjustable signal attenuation is required.

    Q8: What type of package does the pSemi PE43614 come in?
    A8: The pSemi PE43614 comes in a compact 6mm x 6mm QFN-28 package, which is suitable for surface-mount assembly in high-density applications.

    Q9: Is the pSemi PE43614 suitable for high-power applications?
    A9: The pSemi PE43614 is designed for use in systems with low to medium power levels, with a maximum power handling capacity of +30 dBm, which is sufficient for most RF applications.

    Q10: What is the typical response time for the pSemi PE43614?
    A10: The pSemi PE43614 offers a fast switching time of typically 250 ns, allowing rapid adjustments to attenuation in real-time applications.

    Q11: What is the linearity performance of the pSemi PE43614?
    A11: The pSemi PE43614 exhibits excellent linearity with minimal distortion, providing a clean and consistent signal attenuation across the entire attenuation range.

    Q12: Can the pSemi PE43614 be used in high-frequency systems?
    A12: Yes, the pSemi PE43614 is optimized for high-frequency systems, operating up to 6 GHz, making it suitable for RF systems such as communication links and radar.

    Q13: Does the pSemi PE43614 have any built-in protections?
    A13: Yes, the pSemi PE43614 has built-in protection features, including ESD (Electrostatic Discharge) protection and thermal shutdown to safeguard against damage during operation.

    Q14: How does the pSemi PE43614 handle temperature variations?
    A14: The pSemi PE43614 operates over a wide temperature range of -40°C to +85°C, ensuring stable performance in various environmental conditions.

    Q15: Is the pSemi PE43614 RoHS compliant?
    A15: Yes, the pSemi PE43614 is RoHS compliant, meaning it is free from harmful substances like lead, making it environmentally friendly and suitable for use in green electronics.

    Q16: What are the typical applications of the pSemi PE43614?
    A16: The pSemi PE43614 is commonly used in applications such as RF signal routing, test equipment, antenna systems, and communication systems where dynamic signal attenuation is required.

    Q17: Can the pSemi PE43614 be used in 5G systems?
    A17: Yes, the pSemi PE43614 is suitable for 5G applications, especially in RF front-end systems that require precise control of signal levels for optimal system performance.

    Q18: How does the pSemi PE43614 compare to other RF attenuators?
    A18: The pSemi PE43614 stands out due to its wide frequency range, low insertion loss, fine-grained attenuation control, and fast switching times, making it highly effective for modern RF systems.

    Q19: What is the typical return loss of the pSemi PE43614?
    A19: The pSemi PE43614 offers a typical return loss of 18 dB at 2 GHz, ensuring minimal signal reflection and maintaining signal integrity during attenuation.

    Q20: Can the pSemi PE43614 be used in automatic gain control (AGC) systems?
    A20: Yes, the pSemi PE43614 is well-suited for AGC systems, as its fine attenuation control allows for precise adjustment of signal levels in real-time, improving the overall performance of such systems.
    Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.