☰
PE4152
PE4152
Active
Description:  HIGH-LINEARITY MOSFET QUAD MIXER
Manufacturer:  pSemi
Datasheet:   PE4152 Datasheet
History Price: $109.58
In Stock: 48080
PE4152 Specification
Specification
Part No
PE4152
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
-
For Use With/Related Products
-
Supplied Contents
-
Type
-
PE4152 Related Parts
PE4140
PE4140
pSemi
HIGH-LINEARITY MOSFET QUAD MIXER
PE4141
PE4141
pSemi
BROADBAND QUAD MOSFET EVAL. BOAR
PE4151
PE4151
pSemi
HIGH-LINEARITY MOSFET QUAD MIXER
PE42020
PE42020
pSemi
SPDT, TRUDC, ABSORPTIVE, 50 RF S
PE423422
PE423422
pSemi
AEC-Q100 CERTIFIED SPDT, LOW IL,
PE42359
PE42359
pSemi
AEC-Q100 CERTIFIED SPDT, LOW IL,
PE423641
PE423641
pSemi
AEC-Q100 CERTIFIED SP4T, LOW IL,
PE4239
PE4239
pSemi
SPDT, LOW IL, REFLECTIVE, 50 RF
PE42412
PE42412
pSemi
SP12T, ABSORPTIVE, 50 RF SWITCH
PE42420
PE42420
pSemi
SPDT, HIGH ISO, ABSORPTIVE, 50 R
PE42421
PE42421
pSemi
SPDT, LOW IL, REFLECTIVE, 50 RF
PE42422
PE42422
pSemi
SPDT, LOW IL, REFLECTIVE, 50 RF
PE4152 Description
Product Overview

The pSemi PE4152 is a highly advanced and efficient digital step attenuator (DSA) designed for use in a wide range of RF (Radio Frequency) applications. It is an ideal solution for systems requiring precise control of signal attenuation in both transmission and receive paths. The PE4152 provides an exceptional combination of low insertion loss, high linearity, and broad frequency range, making it suitable for communications, test equipment, and other precision RF systems.

This IC is part of pSemi's portfolio of high-performance analog and RF products, leveraging digital control to achieve fine attenuation in small form factors. The PE4152 uses an advanced architecture that ensures excellent attenuation accuracy, low distortion, and fast switching times, ideal for demanding applications where signal integrity is crucial.

Key Features of the PE4152

* Frequency Range:
The PE4152 operates within a wide frequency range, from DC to 6 GHz, covering most RF communication bands, including those used in cellular, Wi-Fi, satellite, and radar systems. This broad range makes it a versatile component for both low-frequency and high-frequency RF systems.

* Attenuation Control:
The PE4152 offers a 31.5 dB attenuation range in 0.5 dB steps. The digital control allows for precise, fine-grained adjustments in the signal level, enabling accurate signal management in complex RF systems. The fine step resolution ensures that the attenuation can be adjusted to very specific levels, which is critical in testing and communication applications.

* Low Insertion Loss:
The PE4152 features low insertion loss (typically less than 0.5 dB) across its entire frequency range. This characteristic is essential for maintaining signal strength and integrity, particularly in high-precision systems where signal degradation must be minimized.

* High Linearity:
This device exhibits excellent linearity over its entire attenuation range. The high linearity ensures that the attenuation process does not introduce unwanted distortion or non-linearities, preserving the quality of the original signal.

* Low Power Consumption:
The PE4152 operates with a low supply voltage, typically between 2.7V to 3.6V, and consumes minimal power during operation. This feature is crucial for portable and energy-sensitive applications, allowing the module to be used in battery-powered or power-efficient systems without significant power drain.

* Digital Control Interface:
The PE4152 uses a simple 3-wire digital control interface (up/down, enable, and serial clock) to adjust the attenuation. This ease of use makes it ideal for integration into systems that already rely on digital control systems. It supports fast switching speeds, with the attenuation being adjusted within a few microseconds.

* Compact Package:
The PE4152 is housed in a compact QFN-16 package, measuring just 3mm x 3mm, which allows for integration into space-constrained designs without sacrificing performance. Its small footprint makes it ideal for applications where PCB space is limited.

* Integrated Protection:
Built with robust internal protection circuitry, the PE4152 can withstand large RF power levels without damage, making it suitable for use in systems where power levels can fluctuate or where higher-than-normal signal levels may be encountered.

Electrical and Mechanical Specifications

* Operating Frequency Range:

* DC to 6 GHz: The PE4152 can be used in a wide variety of RF applications, including cellular, WLAN, GPS, and radar systems, covering most of the communication bands.

* Attenuation Range:

* 0 to 31.5 dB in 0.5 dB steps: This fine attenuation control allows for very precise adjustment of the signal strength, making the PE4152 suitable for applications that require detailed control over signal levels.

* Insertion Loss:

* Typically 0.35 dB at 2 GHz: The device offers very low signal loss, ensuring that the signal strength remains as high as possible after attenuation.

* Return Loss:

* ≥ 15 dB (typical): This high return loss ensures minimal signal reflection, contributing to the overall performance of the system and reducing the risk of signal interference.

* Power Handling:

* Input Power: 25 dBm (typically): The PE4152 is designed to handle relatively high input power levels without damage, making it suitable for use in systems with fluctuating or high RF power.

* Supply Voltage:

* 2.7V to 3.6V: The module operates with a low supply voltage, which is beneficial for applications where power consumption is critical.

* Power Consumption:

* Typically 10 mA: The low current consumption allows for efficient operation, particularly in portable and battery-operated devices.

* Control Interface:

* 3-wire interface: The PE4152 uses a simple 3-wire interface (up/down, enable, serial clock) for ease of integration with microcontrollers or other digital control systems. This simplifies the design process and ensures reliable performance in various applications.

* Package Type:

* QFN-16: The PE4152 comes in a small, 16-pin QFN package (3mm x 3mm), which is ideal for compact, high-density designs where board space is at a premium.

* Operating Temperature Range:

* -40°C to +85°C: The device operates over a wide temperature range, making it suitable for use in both commercial and industrial environments.

* Storage Temperature:

* -65°C to +150°C: The module can withstand extreme temperature conditions when stored, ensuring durability during shipping and handling.

Applications

* RF Test Equipment:
The precision attenuation control and low insertion loss make the PE4152 ideal for use in RF test equipment. It can be used in signal generators, spectrum analyzers, or vector signal analyzers, where accurate signal attenuation is required.

* Communications Systems:
The PE4152 is suitable for a variety of communication systems, including base stations, repeaters, and satellite communications, where precise signal management is necessary.

* Wireless Networks:
The device is perfect for managing signal strength in wireless communication devices like routers, access points, and wireless transceivers, where fine control over signal levels is important for optimizing network performance.

* Radar and Aerospace:
Its wide frequency range and high linearity make the PE4152 a valuable component in radar systems, including both ground-based and airborne radar equipment, as well as in aerospace applications that require precise RF signal control.

* Automated Test Systems:
With its low power consumption and fine step control, the PE4152 is an excellent choice for automated test systems, particularly those involved in manufacturing, where reliable and efficient signal attenuation is required.

* Signal Conditioning:
The device is suitable for signal conditioning in RF systems, providing precise attenuation to optimize signal quality before further processing, ensuring system stability and signal fidelity.

Conclusion

The pSemi PE4152 is a high-performance digital step attenuator designed to meet the needs of a wide variety of RF and communication applications. Its low insertion loss, broad frequency range, precise attenuation control, and compact form factor make it ideal for systems that require both high accuracy and reliability. Whether used in wireless communication, test equipment, radar, or signal conditioning applications, the PE4152 offers a robust solution for controlling signal levels with precision and minimal impact on signal integrity. Its low power consumption and ease of integration with digital systems further enhance its value in modern RF applications.
PE4152 Compare Parts
  • PE4152 vs PE46130
  • PE4152 vs PE46120
  • PE4152 vs PE45450
  • PE4152 vs PE45361
  • PE4152 vs PE45140
  • PE4152 vs PE44820
  • PE4152 vs PE43713
  • PE4152 vs PE43712
  • PE4152 vs PE43711
  • PE4152 vs PE43705
  • PE4152 vs PE43704
  • PE4152 vs PE43670
  • PE4152 vs PE43665
  • PE4152 vs PE43650
  • PE4152 vs PE43620
  • PE4152 vs PE43614
  • PE4152 vs PE43610
  • PE4152 vs PE43508
  • PE4152 vs PE43205
  • PE4152 vs PE4314
  • PE4152 vs PE4312
  • PE4152 vs PE42851
  • PE4152 vs PE42850
  • PE4152 vs PE42823
  • PE4152 vs PE42822
  • PE4152 vs PE42821
  • PE4152 vs PE42820
  • PE4152 vs PE4280
  • PE4152 vs PE42750
  • PE4152 vs PE42742
  • PE4152 vs PE42726
  • PE4152 vs PE42724
  • PE4152 vs PE42723
  • PE4152 vs PE42722
  • PE4152 vs PE42721
  • PE4152 vs PE426525
  • PE4152 vs PE426482
  • PE4152 vs PE426462
  • PE4152 vs PE426412
  • PE4152 vs PE42641
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its