☰
PE42524
PE42524
Active
Description:  SPDT, 40GHZ, HIGH ISO, REFLECTIV
Manufacturer:  pSemi
Datasheet:   PE42524 Datasheet
History Price: $41.00762
In Stock: 6090
PE42524 Specification
Specification
Part No
PE42524
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
-
For Use With/Related Products
-
Supplied Contents
-
Type
-
PE42524 Related Parts
PE4140
PE4140
pSemi
HIGH-LINEARITY MOSFET QUAD MIXER
PE4141
PE4141
pSemi
BROADBAND QUAD MOSFET EVAL. BOAR
PE4151
PE4151
pSemi
HIGH-LINEARITY MOSFET QUAD MIXER
PE4152
PE4152
pSemi
HIGH-LINEARITY MOSFET QUAD MIXER
PE42020
PE42020
pSemi
SPDT, TRUDC, ABSORPTIVE, 50 RF S
PE423422
PE423422
pSemi
AEC-Q100 CERTIFIED SPDT, LOW IL,
PE42359
PE42359
pSemi
AEC-Q100 CERTIFIED SPDT, LOW IL,
PE423641
PE423641
pSemi
AEC-Q100 CERTIFIED SP4T, LOW IL,
PE4239
PE4239
pSemi
SPDT, LOW IL, REFLECTIVE, 50 RF
PE42412
PE42412
pSemi
SP12T, ABSORPTIVE, 50 RF SWITCH
PE42420
PE42420
pSemi
SPDT, HIGH ISO, ABSORPTIVE, 50 R
PE42421
PE42421
pSemi
SPDT, LOW IL, REFLECTIVE, 50 RF
PE42524 Compare Parts
  • PE42524 vs PE46130
  • PE42524 vs PE46120
  • PE42524 vs PE45450
  • PE42524 vs PE45361
  • PE42524 vs PE45140
  • PE42524 vs PE44820
  • PE42524 vs PE43713
  • PE42524 vs PE43712
  • PE42524 vs PE43711
  • PE42524 vs PE43705
  • PE42524 vs PE43704
  • PE42524 vs PE43670
  • PE42524 vs PE43665
  • PE42524 vs PE43650
  • PE42524 vs PE43620
  • PE42524 vs PE43614
  • PE42524 vs PE43610
  • PE42524 vs PE43508
  • PE42524 vs PE43205
  • PE42524 vs PE4314
  • PE42524 vs PE4312
  • PE42524 vs PE42851
  • PE42524 vs PE42850
  • PE42524 vs PE42823
  • PE42524 vs PE42822
  • PE42524 vs PE42821
  • PE42524 vs PE42820
  • PE42524 vs PE4280
  • PE42524 vs PE42750
  • PE42524 vs PE42742
  • PE42524 vs PE42726
  • PE42524 vs PE42724
  • PE42524 vs PE42723
  • PE42524 vs PE42722
  • PE42524 vs PE42721
  • PE42524 vs PE426525
  • PE42524 vs PE426482
  • PE42524 vs PE426462
  • PE42524 vs PE426412
  • PE42524 vs PE42641
  • PE42524 FAQ
    Q1: What is the pSemi PE42524?
    A1: The pSemi PE42524 is a high-performance, 50-ohm, single-pole, double-throw (SPDT) switch designed for use in RF and microwave applications.

    Q2: What is the operating frequency range of the pSemi PE42524?
    A2: The pSemi PE42524 operates from 10 MHz to 6 GHz, making it suitable for a wide range of RF applications.

    Q3: What is the insertion loss of the pSemi PE42524?
    A3: The pSemi PE42524 typically has an insertion loss of 0.35 dB at 2.5 GHz.

    Q4: What is the switching speed of the pSemi PE42524?
    A4: The pSemi PE42524 offers fast switching with a typical switching time of around 50 nanoseconds.

    Q5: What is the control voltage range for the pSemi PE42524?
    A5: The pSemi PE42524 is controlled by a logic voltage range of 0V to 3.3V for reliable switching.

    Q6: What is the maximum RF input power for the pSemi PE42524?
    A6: The maximum RF input power for the pSemi PE42524 is +30 dBm (1 watt), which allows it to handle high-power signals.

    Q7: What is the isolation between ports on the pSemi PE42524?
    A7: The pSemi PE42524 typically provides port-to-port isolation of 30 dB at 2.5 GHz, ensuring minimal signal interference between ports.

    Q8: What are the typical applications of the pSemi PE42524?
    A8: The pSemi PE42524 is commonly used in applications such as 5G wireless systems, test equipment, wireless communication, and satellite communication.

    Q9: What is the package type of the pSemi PE42524?
    A9: The pSemi PE42524 comes in a compact 4x4 mm QFN-16 package, ideal for space-constrained applications.

    Q10: What is the supply voltage for the pSemi PE42524?
    A10: The pSemi PE42524 operates with a supply voltage of 3.3V, which is standard for many modern RF components.

    Q11: How many channels does the pSemi PE42524 have?
    A11: The pSemi PE42524 has a single-pole, double-throw (SPDT) configuration, allowing for two paths for signal routing.

    Q12: What is the return loss of the pSemi PE42524?
    A12: The pSemi PE42524 typically exhibits return loss of 20 dB at 2.5 GHz, ensuring minimal signal reflection.

    Q13: Can the pSemi PE42524 be used in 5G applications?
    A13: Yes, the pSemi PE42524 is designed for high-performance RF applications, including 5G systems, where low loss and fast switching are crucial.

    Q14: Does the pSemi PE42524 support both RF and DC control signals?
    A14: Yes, the pSemi PE42524 is controlled by a DC logic signal, typically 0V or 3.3V, to switch between the two RF paths.

    Q15: What is the temperature range for the pSemi PE42524?
    A15: The pSemi PE42524 operates within a temperature range of -40°C to +85°C, making it suitable for various environmental conditions.

    Q16: How does the pSemi PE42524 perform in terms of linearity?
    A16: The pSemi PE42524 offers excellent linearity, ensuring minimal distortion in RF signals during switching.

    Q17: Is the pSemi PE42524 suitable for use in automotive applications?
    A17: Yes, the pSemi PE42524 can be used in automotive RF systems, such as advanced driver assistance systems (ADAS), requiring high-speed switching and reliability.

    Q18: How does the pSemi PE42524 compare to other SPDT switches?
    A18: The pSemi PE42524 provides low insertion loss, high isolation, fast switching, and high power handling, making it a competitive option for demanding RF applications.

    Q19: What is the return loss of the pSemi PE42524 at 6 GHz?
    A19: At 6 GHz, the pSemi PE42524 typically exhibits a return loss of 15 dB, ensuring good performance even at higher frequencies.

    Q20: Where can I purchase the pSemi PE42524?
    A20: The pSemi PE42524 is available for purchase from authorized distributors such as Digi-Key, Mouser, and the pSemi website.
    Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its