☰
PE4251
PE4251
Active
Description:  SPDT, HIGH ISO, ABSORPTIVE, 50 R
Manufacturer:  pSemi
Datasheet:   PE4251 Datasheet
History Price: $109.58
In Stock: 27020
PE4251 Specification
Specification
Part No
PE4251
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
-
For Use With/Related Products
-
Supplied Contents
-
Type
-
PE4251 Related Parts
PE4140
PE4140
pSemi
HIGH-LINEARITY MOSFET QUAD MIXER
PE4141
PE4141
pSemi
BROADBAND QUAD MOSFET EVAL. BOAR
PE4151
PE4151
pSemi
HIGH-LINEARITY MOSFET QUAD MIXER
PE4152
PE4152
pSemi
HIGH-LINEARITY MOSFET QUAD MIXER
PE42020
PE42020
pSemi
SPDT, TRUDC, ABSORPTIVE, 50 RF S
PE423422
PE423422
pSemi
AEC-Q100 CERTIFIED SPDT, LOW IL,
PE42359
PE42359
pSemi
AEC-Q100 CERTIFIED SPDT, LOW IL,
PE423641
PE423641
pSemi
AEC-Q100 CERTIFIED SP4T, LOW IL,
PE4239
PE4239
pSemi
SPDT, LOW IL, REFLECTIVE, 50 RF
PE42412
PE42412
pSemi
SP12T, ABSORPTIVE, 50 RF SWITCH
PE42420
PE42420
pSemi
SPDT, HIGH ISO, ABSORPTIVE, 50 R
PE42421
PE42421
pSemi
SPDT, LOW IL, REFLECTIVE, 50 RF
PE4251 Description

The pSemi PE4251 is a high-performance, single-pole double-throw (SPDT) RF switch designed for applications requiring high linearity and low insertion loss. It is ideal for use in various RF and microwave systems including communication, instrumentation, and aerospace applications. This switch is known for its superior performance characteristics and robust design, making it suitable for a range of demanding environments.

## Key Specifications

1. Frequency Range:
- Operating Frequency: 0.1 GHz to 6 GHz
- Bandwidth: The PE4251 is designed to operate efficiently across this wide frequency range, providing flexibility for various RF applications.

2. Insertion Loss:
- Typical: 0.4 dB at 1 GHz
- Maximum: 0.6 dB at 6 GHz
- Low insertion loss ensures minimal signal attenuation and high signal integrity.

3. Isolation:
- Typical: 40 dB at 1 GHz
- Minimum: 30 dB at 6 GHz
- High isolation values prevent signal leakage between paths, enhancing overall system performance.

4. Return Loss:
- Typical: 20 dB at 1 GHz
- Minimum: 16 dB at 6 GHz
- Ensures minimal signal reflection back into the source, contributing to efficient signal transfer.

5. Linearity:
- Third-Order Intercept Point (IP3): +60 dBm
- Output 1 dB Compression Point (P1dB): +30 dBm
- Excellent linearity helps in maintaining signal integrity even in high-power applications.

6. Switching Speed:
- Typical Switching Time: 40 ns
- Fast switching capabilities allow for rapid signal routing and efficient system operation.

7. Control Voltage:
- Control Voltage Range: 0V to 3.3V
- The switch operates with a wide control voltage range, providing flexibility in control circuitry design.

8. Power Handling:
- RF Input Power: 30 dBm (average)
- Peak RF Power: 36 dBm
- Capable of handling significant RF power levels without degradation of performance.

9. Package:
- Package Type: 4x4 mm, 24-pin QFN (Quad Flat No-Lead)
- Package Size: Compact package for ease of integration into various designs.
- Thermal Resistance (Junction-to-Case): 15°C/W
- Provides good heat dissipation to ensure reliable operation under different conditions.

10. Operating Temperature Range:
- Temperature Range: -40°C to +85°C
- The wide operating temperature range makes the PE4251 suitable for harsh environments and ensures reliable performance across varying conditions.

## Features and Benefits

- High Linearity: The PE4251 provides excellent third-order intercept points and output compression, making it suitable for high-performance RF applications where signal distortion must be minimized.

- Low Insertion Loss and High Isolation: These characteristics contribute to minimal signal attenuation and leakage, which is critical for maintaining signal quality in RF systems.

- Fast Switching Speed: With a switching time of 40 ns, the PE4251 allows for quick transitions between signal paths, enhancing system responsiveness.

- Robust Design: The device is designed to operate over a broad frequency range and withstand high power levels, making it versatile for different applications.

- Compact Package: The 4x4 mm QFN package provides a small footprint while allowing for efficient thermal management and easy integration into dense circuit designs.

## Applications

- Communication Systems: Suitable for use in both transmit and receive paths in communication systems where high linearity and low loss are required.

- Instrumentation: Ideal for use in measurement and testing equipment where precision and signal integrity are paramount.

- Aerospace and Defense: Provides reliable performance in demanding environments such as satellite communication systems and radar applications.

- Networking: Effective in high-speed data networks where efficient signal routing and minimal loss are critical.

## Typical Application Circuit

In a typical application, the PE4251 would be used to switch between different RF paths, such as between an antenna and a receiver or transmitter. The control voltages are applied to the control pins to select the desired RF path, while the RF signal is routed through the switch with minimal insertion loss and high isolation.

Conclusion

The pSemi PE4251 is a versatile and high-performance RF switch offering low insertion loss, high isolation, and excellent linearity across a broad frequency range. Its fast switching capabilities, high power handling, and compact package make it a valuable component in modern RF systems, communication networks, and advanced instrumentation.
PE4251 Compare Parts
  • PE4251 vs PE46130
  • PE4251 vs PE46120
  • PE4251 vs PE45450
  • PE4251 vs PE45361
  • PE4251 vs PE45140
  • PE4251 vs PE44820
  • PE4251 vs PE43713
  • PE4251 vs PE43712
  • PE4251 vs PE43711
  • PE4251 vs PE43705
  • PE4251 vs PE43704
  • PE4251 vs PE43670
  • PE4251 vs PE43665
  • PE4251 vs PE43650
  • PE4251 vs PE43620
  • PE4251 vs PE43614
  • PE4251 vs PE43610
  • PE4251 vs PE43508
  • PE4251 vs PE43205
  • PE4251 vs PE4314
  • PE4251 vs PE4312
  • PE4251 vs PE42851
  • PE4251 vs PE42850
  • PE4251 vs PE42823
  • PE4251 vs PE42822
  • PE4251 vs PE42821
  • PE4251 vs PE42820
  • PE4251 vs PE4280
  • PE4251 vs PE42750
  • PE4251 vs PE42742
  • PE4251 vs PE42726
  • PE4251 vs PE42724
  • PE4251 vs PE42723
  • PE4251 vs PE42722
  • PE4251 vs PE42721
  • PE4251 vs PE426525
  • PE4251 vs PE426482
  • PE4251 vs PE426462
  • PE4251 vs PE426412
  • PE4251 vs PE42641
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its