Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Pi Supply NBR-0079
NBR-0079
Active
RF Evaluation and Development Kits, Boards
Description:
NEBRA SX1302 LORA CONCENTRATOR (
Manufacturer:
Pi Supply
Datasheet:
NBR-0079 Datasheet
History Price: $122.4624
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NBR-0079 Specification
Specification
Part No
NBR-0079
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Pi Supply
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; LoRa? (LoRaWAN?)
For Use With/Related Products
470MHz
Supplied Contents
SX1302
Type
Board(s)
NBR-0079 PDF Datasheet
NBR-0079 Datasheet
Click and Download: NBR-0079 Datasheet
NBR-0079 Related Parts
NBR-0093
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0094
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0095
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0096
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0097
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0098
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0099
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0100
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0101
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0102
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0103
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0104
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0079 Compare Parts
NBR-0079 vs NBR-0107
NBR-0079 vs NBR-0106
NBR-0079 vs NBR-0105
NBR-0079 vs NBR-0104
NBR-0079 vs NBR-0103
NBR-0079 vs NBR-0102
NBR-0079 vs NBR-0101
NBR-0079 vs NBR-0100
NBR-0079 vs NBR-0099
NBR-0079 vs NBR-0098
NBR-0079 vs NBR-0097
NBR-0079 vs NBR-0096
NBR-0079 vs NBR-0095
NBR-0079 vs NBR-0094
NBR-0079 vs NBR-0093
NBR-0079 vs NBR-0092
NBR-0079 vs NBR-0091
NBR-0079 vs NBR-0090
NBR-0079 vs NBR-0089
NBR-0079 vs NBR-0088
NBR-0079 vs NBR-0087
NBR-0079 vs NBR-0086
NBR-0079 vs NBR-0085
NBR-0079 vs NBR-0084
NBR-0079 vs NBR-0083
NBR-0079 vs NBR-0082
NBR-0079 vs NBR-0081
NBR-0079 vs NBR-0080
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.