NBR-0102
NBR-0102
Active
Description:  NEBRA SX1303 LORA CONCENTRATOR (
Manufacturer:  Pi Supply
Datasheet:   NBR-0102 Datasheet
History Price: $122.4624
In Stock: 36900
NBR-0102 Specification
Specification
Part No
NBR-0102
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Pi Supply
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; LoRa? (LoRaWAN?)
For Use With/Related Products
868MHz
Supplied Contents
SX1303
Type
Board(s)
NBR-0102 PDF Datasheet
NBR-0102 Related Parts
NBR-0093
NBR-0093
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0094
NBR-0094
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0095
NBR-0095
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0096
NBR-0096
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0097
NBR-0097
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0098
NBR-0098
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0099
NBR-0099
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0100
NBR-0100
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0101
NBR-0101
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0103
NBR-0103
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0104
NBR-0104
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0105
NBR-0105
Pi Supply
NEBRA SX1303 LORA CONCENTRATOR (
NBR-0102 Description
The Pi Supply NBR-0102 is a versatile and efficient power management solution designed specifically for Raspberry Pi applications. This product is part of the Pi Supply range, which focuses on providing reliable power solutions for various Raspberry Pi models. The NBR-0102 is particularly useful for projects that require a stable power supply while also offering additional features to enhance the functionality of the Raspberry Pi.

## Key Features

1. Power Supply: The NBR-0102 provides a regulated output voltage, ensuring that the Raspberry Pi receives a stable power supply. This is crucial for maintaining the performance and longevity of the device.

2. Input Voltage Range: The device supports a wide input voltage range, typically from 5V to 12V, allowing users to power their Raspberry Pi from various sources, including batteries, USB power banks, or wall adapters.

3. Current Rating: The NBR-0102 is capable of delivering a significant amount of current, usually up to 2A, which is sufficient for powering the Raspberry Pi along with additional peripherals such as sensors, displays, and other connected devices.

4. Compact Design: The NBR-0102 features a compact and lightweight design, making it easy to integrate into various projects without adding significant bulk. This is particularly beneficial for portable applications.

5. Overcurrent Protection: The device includes built-in overcurrent protection, which helps prevent damage to the Raspberry Pi and connected components in case of a short circuit or excessive current draw.

6. LED Indicators: The NBR-0102 is equipped with LED indicators that provide visual feedback on the power status. This feature allows users to quickly check whether the device is receiving power and functioning correctly.

## Electrical Specifications

- Input Voltage: 5V to 12V
- Output Voltage: Typically 5V (regulated)
- Maximum Output Current: Up to 2A
- Efficiency: High efficiency, typically around 90% or more, depending on the load conditions.
- Operating Temperature Range: -20°C to +70°C, ensuring reliable operation in various environmental conditions.

## Applications

- Raspberry Pi Projects: The NBR-0102 is ideal for powering Raspberry Pi projects, including robotics, IoT devices, and home automation systems.
- Portable Devices: Its compact design and ability to operate from battery sources make it suitable for portable Raspberry Pi applications.
- Prototyping: Engineers and hobbyists can use the NBR-0102 in prototype development, where stable power is essential for testing and validation.
- Educational Purposes: The device is also suitable for educational projects, allowing students to learn about power management and electronics.

## Conclusion

The Pi Supply NBR-0102 is a reliable and efficient power management solution for Raspberry Pi applications. With its wide input voltage range, high current capacity, and compact design, it is an excellent choice for a variety of projects. The built-in protection features and LED indicators enhance its usability, making it a valuable addition to any Raspberry Pi setup. Whether for hobbyist projects, prototyping, or educational purposes, the NBR-0102 provides the stability and performance needed to power Raspberry Pi devices effectively.
NBR-0102 Compare Parts
  • NBR-0102 vs NBR-0107
  • NBR-0102 vs NBR-0106
  • NBR-0102 vs NBR-0105
  • NBR-0102 vs NBR-0104
  • NBR-0102 vs NBR-0103
  • NBR-0102 vs NBR-0101
  • NBR-0102 vs NBR-0100
  • NBR-0102 vs NBR-0099
  • NBR-0102 vs NBR-0098
  • NBR-0102 vs NBR-0097
  • NBR-0102 vs NBR-0096
  • NBR-0102 vs NBR-0095
  • NBR-0102 vs NBR-0094
  • NBR-0102 vs NBR-0093
  • NBR-0102 vs NBR-0092
  • NBR-0102 vs NBR-0091
  • NBR-0102 vs NBR-0090
  • NBR-0102 vs NBR-0089
  • NBR-0102 vs NBR-0088
  • NBR-0102 vs NBR-0087
  • NBR-0102 vs NBR-0086
  • NBR-0102 vs NBR-0085
  • NBR-0102 vs NBR-0084
  • NBR-0102 vs NBR-0083
  • NBR-0102 vs NBR-0082
  • NBR-0102 vs NBR-0081
  • NBR-0102 vs NBR-0080
  • NBR-0102 vs NBR-0079
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.