☰
NCV896530GEVB
NCV896530GEVB
Active
Description:  EVAL BOARD NCV896530G
Manufacturer:  onsemi
History Price: $107.31
In Stock: 42235
NCV896530GEVB Specification
Specification
Part No
NCV896530GEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
Voltage - Output
0.9V ~ 3.3V
Current - Output
1A, 1A
Voltage - Input
2.7V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
2.1MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
NCV896530
Power - Output
-
NCV896530GEVB PDF Datasheet
NCV896530GEVB Related Parts
NCV8842MNR2GEVB
NCV8842MNR2GEVB
onsemi
BOARD EVAL FOR NCV8842
NCV8842PWGEVB
NCV8842PWGEVB
onsemi
EVAL BOARD FOR NCV8842PWG
NCV8843MNR2GEVB
NCV8843MNR2GEVB
onsemi
EVAL BOARD FOR NCV8843MNR2G
NCV8851-1GEVB
NCV8851-1GEVB
onsemi
BOARD EVAL FOR NCV8851-1
NCV8852GEVB
NCV8852GEVB
onsemi
EVAL BOARD NCV8852G
NCV8853GEVB
NCV8853GEVB
onsemi
BOARD EVAL FOR NCV8853
NCV8855BMNR2GEVB
NCV8855BMNR2GEVB
onsemi
BOARD EVALUATION NCV8855 ASIC
NCV8871BSTGEVB
NCV8871BSTGEVB
onsemi
BOARD EVAL NCV8871BST BOOST CTLR
NCV8871FLYGEVB
NCV8871FLYGEVB
onsemi
BOARD EVAL NCV8871FLY BOOST CTLR
NCV8871SEPGEVB
NCV8871SEPGEVB
onsemi
BOARD EVAL NCV8871SEP BOOST CTLR
NCV8872SEPGEVB
NCV8872SEPGEVB
onsemi
EVAL BOARD NCV8872SEPG
NCV887601BSTGEVB
NCV887601BSTGEVB
onsemi
EVAL BOARD NCV887601BSTG
NCV896530GEVB Compare Parts
  • NCV896530GEVB vs NCV97311MW50AGEVB
  • NCV896530GEVB vs NCV97311MW33GEVB
  • NCV896530GEVB vs NCV97310MW50GEVB
  • NCV896530GEVB vs NCV97310MW33GEVB
  • NCV896530GEVB vs NCV898031SEPGEVB
  • NCV896530GEVB vs NCV891330PD50GEVB
  • NCV896530GEVB vs NCV891330PD33GEVB
  • NCV896530GEVB vs NCV890204MWGEVB
  • NCV896530GEVB vs NCV890203MWGEVB
  • NCV896530GEVB vs NCV890104MWGEVB
  • NCV896530GEVB vs NCV890103MWGEVB
  • NCV896530GEVB vs NCV887801BSTGEVB
  • NCV896530GEVB vs NCV887720BSTGEVB
  • NCV896530GEVB vs NCV887701BSTGEVB
  • NCV896530GEVB vs NCV887601BSTGEVB
  • NCV896530GEVB vs NCV8872SEPGEVB
  • NCV896530GEVB vs NCV8871SEPGEVB
  • NCV896530GEVB vs NCV8871FLYGEVB
  • NCV896530GEVB vs NCV8871BSTGEVB
  • NCV896530GEVB vs NCV8855BMNR2GEVB
  • NCV896530GEVB vs NCV8853GEVB
  • NCV896530GEVB vs NCV8852GEVB
  • NCV896530GEVB vs NCV8851-1GEVB
  • NCV896530GEVB vs NCV8843MNR2GEVB
  • NCV896530GEVB vs NCV8842PWGEVB
  • NCV896530GEVB vs NCV8842MNR2GEVB
  • NCV896530GEVB vs NCV891330PD38GEVB
  • NCV896530GEVB vs NCV8871LVBGEVB
  • NCV896530GEVB vs NCV885301GEVB
  • NCV896530GEVB vs NCV885201GEVB
  • NCV896530GEVB vs NCV8851DBGEVB
  • NCV896530GEVB vs NCV8851BDBGEVB
  • NCV896530GEVB vs NCV1362WGEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you